Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY WetEx Keyboard cover

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WetEx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6155138 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4025112023729
Category
An input device is any peripheral (piece of computer hardware equipment) used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks. Input device accessories include the components for input devices.
Input Device Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36796
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 03 Oct 2019 10:14:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name CHERRY WetEx Keyboard cover :
The short editorial description of CHERRY WetEx Keyboard cover

Flexible protective film for keyboards
More>>>
CHERRY WetEx Keyboard cover:
The official marketing text of CHERRY WetEx Keyboard cover as supplied by the manufacturer

If it happens more roughly. WetEx® protects keyboards from liquid spills, dust and dirt.

- Conditionally resistant to oil
- Resistant to dish liquid
- Resistant to isopropyl alcohol
- Under normal conditions WetEx® provides > 10 Mio. operating cycles.
- Disposal does not cause polybrominated dibenzodioxin or dibenzofuran.
- Conditionally resistant to petrol

Short summary description CHERRY WetEx Keyboard cover:
This short summary of the CHERRY WetEx Keyboard cover data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY WetEx, -40 - 70 °C, 0.25 mm, Box

Long summary description CHERRY WetEx Keyboard cover:
This is an auto-generated long summary of CHERRY WetEx Keyboard cover based on the first three specs of the first five spec groups.

CHERRY WetEx. Thickness: 0.25 mm. Package type: Box

Technical details
Product type *
The sub-category of the product.
Keyboard cover
Device type *
Type or category of the device.
Keyboard
Product colour
The colour e.g. red, blue, green, black, white.
Transparent
Brand compatibility
What other brands this brand can be used with.
Cherry
Compatibility
The other products, software and hardware this product can be used with.
G83-6104/G83-6105 G83-6188
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 70 °C
Weight & dimensions
Thickness
The distance through an object, as distinct from width or height.
0.25 mm
Packaging data
Package type
The type of product package e.g. box.
Box
Brand Image Product code Product Stock Price from
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 6 distributor(s)
Danmark 1 distributor(s)
Bulgaria 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X