Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cherry Mobile Flare S Play 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry Mobile
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flare S Play
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FLARESPLAY_WH2
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCherry Mobile: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2475
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 07 Aug 2020 20:03:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cherry Mobile Flare S Play 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB White :
The short editorial description of Cherry Mobile Flare S Play 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB White

5" 1.4GHz, Octa Core, 2GB RAM, Digital TV, Android 5.1 Lollipop
More>>>
Short summary description Cherry Mobile Flare S Play 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB White:
This short summary of the Cherry Mobile Flare S Play 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Cherry Mobile Flare S Play, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 5.1, White

Long summary description Cherry Mobile Flare S Play 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB White:
This is an auto-generated long summary of Cherry Mobile Flare S Play 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB White based on the first three specs of the first five spec groups.

Cherry Mobile Flare S Play. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:41:12
Uk has collected 4 expert reviews for Cherry Mobile Flare S Play 12.7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:41:12
Nl heeft 4 proffesionele recensies verzameld voor Cherry Mobile Flare S Play 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB Wit. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:41:12
Fr a recueilli 4 avis d’experts pour Cherry Mobile Flare S Play 12,7 cm (5") Double SIM Android 5.1 4G Micro-USB 2 Go 16 Go Blanc et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:41:12
De hat 4 Expertenmeinungen über Cherry Mobile Flare S Play 12,7 cm (5 Zoll) Dual-SIM Android 5.1 4G Mikro-USB 2 GB 16 GB Weiß eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:41:12
Testseek ha raccolto 4 recensioni da parte di esperti per Cherry Mobile Flare S Play 12,7 cm (5") Doppia SIM Android 5.1 4G Micro-USB 2 GB 16 GB Bianco e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:41:12
Es ha coleccionado 4 opiniones de expertos para Cherry Mobile Flare S Play 12,7 cm (5") SIM doble Android 5.1 4G MicroUSB 2 GB 16 GB Blanco y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:41:12
Dk har samlet 4 ekspertanmeldelser for Cherry Mobile Flare S Play 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB Hvid og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 16:41:12
Se har samlat in 4 experttester för Cherry Mobile Flare S Play 12,7 cm (5") Dubbla SIM-kort Android 5.1 4G Micro-USB 2 GB 16 GB Vit och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
jamonline.ph
Updated:
2016-12-29 16:41:12
Design and HardwareAgain, this smartphone doesn't have the best looks nor the best hardware but that doesn't mean that the smartphone's design sucks. The Cherry Mobile Flare S Play looks is clean and elegant thanks to its textured back that looks good and...
Bottom line The Cherry Mobile Flare S Play is a really great smartphone for P4,999. The camera of the smartphone might not be that good but with the Cherry Mobile Flare S Play, you get an ample amount of storage, LTE, and an Octa-Core processor, but you also get to s...
0%
mobiletechpinoy.com
Updated:
2016-12-29 16:41:12
Smartphones with built-in TV tuners are nothing new, but the analog tuners that found their way into phones a few years back were nothing short of sucky. These days, there are a few locally-available smartphones that come with digital TV tuners capable of...
0%
gadgetpilipinas.net
Updated:
2016-12-29 16:41:12
There have been a lot of models in the Flare series of phones from Cherry Mobile over the past couple of years. The Cherry Mobile Flare S Play is yet one more addition, and this time around it offers not only the usual mix of Android smartphone goodness b...
Good Userfriendly digital TV features, 4G LTE data speeds, Good design and build...
Bad Bundled antenna is small and easy to misplace, TV antenna use takes away headphone jack...
Bottom line Keeping up with your favorite TV show even if you're not inside the house is just too easy here, for any self-respecting local TV buff to pass up on the Flare S Play's offer. The real bonus? It's a good phone, too...
90%
techpinas.com
Updated:
2016-12-29 16:41:12
Just a few hours ago, I visited our dear friends from Cherry Mobile at their headquarters in Taft, Manila. And over pizza and coffee, they let me play with some devices that launched earlier this month, just in time for Pinoy consumers' Yuletide gadget sh...
0%