Chenbro logo

Chenbro Tool Free Micro Tower Gaming PC Mini Tower Silver 270 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6733
Info modified on:
21 Apr 2020, 11:31:20
Long product name Chenbro Tool Free Micro Tower Gaming PC Mini Tower Silver 270 W:

Tool Free Micro Tower Gaming PC

Short summary description Chenbro Tool Free Micro Tower Gaming PC Mini Tower Silver 270 W:

Chenbro Tool Free Micro Tower Gaming PC, Mini Tower, PC, Silver, 270 W, 345 mm, 136 mm

Long summary description Chenbro Tool Free Micro Tower Gaming PC Mini Tower Silver 270 W:

Chenbro Tool Free Micro Tower Gaming PC. Form factor: Mini Tower, Type: PC, Product colour: Silver. Power supply: 270 W. Width: 345 mm, Depth: 136 mm, Height: 350 mm. Ventilation fan(s): 60 mm (NO Hotswap), Internal drive bays: 3.5": 2, External drive bays: 5.25": 1, 3.5": 1

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.