location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Check Point Software Technologies Smart-1 25b network management device Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Check Point Software Technologies Check ‘Check Point Software Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-1 25b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPAP-SM2507B
Category:
Devices which allow the management of a computer network.
Network Management Devices Check ‘Check Point Software Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Check Point Software Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Check Point Software Technologies Smart-1 25b network management device Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet LAN IEEE 802.3, IEEE 802.3ab, IEEE 802.3u Web-based management
  • - Wired AC (power) in
  • - 275 W
  • - Total storage capacity: 2 TB
Long product name Check Point Software Technologies Smart-1 25b network management device Ethernet LAN :
The long product name of Check Point Software Technologies Smart-1 25b network management device Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, 7 x Software Blades, Gigabit Ethernet, 4 x LAN, 2 x 1TB, RAID 1, 2 x USB, LCD, 2 x 275W, 13kg, Grey/Blue
More>>>
Short summary description Check Point Software Technologies Smart-1 25b network management device Ethernet LAN:
This short summary of the Check Point Software Technologies Smart-1 25b network management device Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Check Point Software Technologies Smart-1 25b, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10,100,1000 Mbit/s, 10/100/1000Base-T(X), 802.1x RADIUS, Wired, 275 W

Long summary description Check Point Software Technologies Smart-1 25b network management device Ethernet LAN:
This is an auto-generated long summary of Check Point Software Technologies Smart-1 25b network management device Ethernet LAN based on the first three specs of the first five spec groups.

Check Point Software Technologies Smart-1 25b. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 802.1x RADIUS. Connectivity technology: Wired. Power supply: 275 W, Power consumption (typical): 171 W. Rack capacity: 1U, Display: LCD, Certification: CE, FCC, RoHS