location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Check Point Software Technologies 5400 hardware firewall 1U 10 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Check Point Software Technologies Check ‘Check Point Software Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPAP-SG5400-NGTX-HPP-SSD show
Show alternative article codes used in the online market place
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Check Point Software Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Check Point Software Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Check Point Software Technologies 5400 hardware firewall 1U 10 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U Firewall throughput: 10000 Mbit/s
  • - Built-in processor
  • - Wired
  • - 16384 MB
  • - Total storage capacity: 240 GB SSD capacity: 240 GB
Long product name Check Point Software Technologies 5400 hardware firewall 1U 10 Gbit/s :
The long product name of Check Point Software Technologies 5400 hardware firewall 1U 10 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5400, 10Gbps, 1U, USB, Gigabit Ethernet, Next Generation Threat Extraction, High Performance Package, 240GB SSD
More>>>
Short summary description Check Point Software Technologies 5400 hardware firewall 1U 10 Gbit/s:
This short summary of the Check Point Software Technologies 5400 hardware firewall 1U 10 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Check Point Software Technologies 5400, 10 Gbit/s, 2.16 Gbit/s, 1080 Mbit/s, Wired, 16384 MB, SSD

Long summary description Check Point Software Technologies 5400 hardware firewall 1U 10 Gbit/s:
This is an auto-generated long summary of Check Point Software Technologies 5400 hardware firewall 1U 10 Gbit/s based on the first three specs of the first five spec groups.

Check Point Software Technologies 5400. Firewall throughput: 10 Gbit/s, VPN throughput: 2.16 Gbit/s, IPS/IDS throughput: 1080 Mbit/s. Connectivity technology: Wired. Internal memory: 16384 MB. Storage media type: SSD, Total storage capacity: 240 GB, SSD capacity: 240 GB. Form factor: 1U

Country Distributor
United States 1 distributor(s)