Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cable tray braket
- - Material: Stainless steel
- - Easy to install
- - Quantity: 1
- - Stainless steel
More>>>
Short summary description CHAROFIL MG-51-118 Cable tray braket:
This short summary of the CHAROFIL MG-51-118 Cable tray braket data-sheet is auto-generated and uses the product title and the first six key specs.
CHAROFIL MG-51-118, Cable tray braket, Stainless steel, Stainless steel, Inox 316L, Screw-on
Long summary description CHAROFIL MG-51-118 Cable tray braket:
This is an auto-generated long summary of CHAROFIL MG-51-118 Cable tray braket based on the first three specs of the first five spec groups.
CHAROFIL MG-51-118. Product type: Cable tray braket, Product colour: Stainless steel, Material: Stainless steel