location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CHAROFIL MG-50-641 Cross cable tray Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHAROFIL Check ‘CHAROFIL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG-50-641
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG-50-641INOX304L
Category:
Cable trays are metallic objects used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction.
Cable Trays Check ‘CHAROFIL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHAROFIL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description CHAROFIL MG-50-641 Cross cable tray Stainless steel:
This short summary of the CHAROFIL MG-50-641 Cross cable tray Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

CHAROFIL MG-50-641, Cross cable tray, 3 m, Stainless steel, Stainless steel

Long summary description CHAROFIL MG-50-641 Cross cable tray Stainless steel:
This is an auto-generated long summary of CHAROFIL MG-50-641 Cross cable tray Stainless steel based on the first three specs of the first five spec groups.

CHAROFIL MG-50-641. Type: Cross cable tray, Form factor: Horizontal, Finish type: Inox 304L. Width: 100 mm, Height: 116 mm, Length: 3 m