Certance logo

Certance CDL 432 Rackmount Storage auto loader & library Tape Cartridge 216 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10882
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 year
Long product name Certance CDL 432 Rackmount Storage auto loader & library Tape Cartridge 216 GB:

DAT 72 432GB 6-slots 2U Rack

Short summary description Certance CDL 432 Rackmount Storage auto loader & library Tape Cartridge 216 GB:

Certance CDL 432 Rackmount, Storage auto loader & library, Tape Cartridge, 200000 h, Windows Desktop, Windows Server,Mac OS 9,Mac OS X,Linux,UNIX,Netware, 216 GB, 432 GB

Long summary description Certance CDL 432 Rackmount Storage auto loader & library Tape Cartridge 216 GB:

Certance CDL 432 Rackmount. Product type: Storage auto loader & library, Media type: Tape Cartridge, Mean time between failures (MTBF): 200000 h. Native capacity: 216 GB, Compressed capacity: 432 GB, Drive device, buffer size: 10 MB. Backup rate compressed performance: 25.2 GB/h, Backup rate native performance: 12.6 GB/h. Power requirements: 90 - 260 VAC, Power consumption (typical): 17 W. Weight: 6 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.