Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Certance CD 72 Rackmount tape drive Internal 36 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Certance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD 72 Rackmount
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD72LW1U-SS
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCertance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4063
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Certance CD 72 Rackmount tape drive Internal 36 GB :
The short editorial description of Certance CD 72 Rackmount tape drive Internal 36 GB

DAT72 DRIVE 1U RACKMNT EXT
More>>>
Short summary description Certance CD 72 Rackmount tape drive Internal 36 GB:
This short summary of the Certance CD 72 Rackmount tape drive Internal 36 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Certance CD 72 Rackmount, ULTRA2 SCSI LVD, 1U, DAT72, 483000 h, 36 GB, 72 GB

Long summary description Certance CD 72 Rackmount tape drive Internal 36 GB:
This is an auto-generated long summary of Certance CD 72 Rackmount tape drive Internal 36 GB based on the first three specs of the first five spec groups.

Certance CD 72 Rackmount. Interface: ULTRA2 SCSI LVD, Form factor: 1U, Logical recording format: DAT72. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 16 MB. Backup rate compressed performance: 25.2 GB/h, Backup rate native performance: 12.6 GB/h, Burst transfer rate: 10 MB/s. Power requirements: 90 -260 VAC. Weight: 6.3 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details