Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ceratech 260 USB QWERTY Chinese Traditional Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ceratech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KYBAC260UP-BKCH
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ceratech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2181
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 24 Feb 2018 22:30:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ceratech 260 USB QWERTY Chinese Traditional Black :
The short editorial description of Ceratech 260 USB QWERTY Chinese Traditional Black

USB+PS/2, 1.47m, 670g, Black
More>>>
Short summary description Ceratech 260 USB QWERTY Chinese Traditional Black:
This short summary of the Ceratech 260 USB QWERTY Chinese Traditional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ceratech 260, Standard, Wired, USB, QWERTY, Black

Long summary description Ceratech 260 USB QWERTY Chinese Traditional Black:
This is an auto-generated long summary of Ceratech 260 USB QWERTY Chinese Traditional Black based on the first three specs of the first five spec groups.

Ceratech 260. Keyboard form factor: Standard, Keyboard style: Straight, Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.47 m. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.