location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Celly AMBO290WH mobile phone case 12.7 cm (5") Wallet case White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Celly Check ‘Celly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMBO290WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMBO290WH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8021735103868
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Celly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2019 14:54:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Celly AMBO290WH mobile phone case 12.7 cm (5") Wallet case White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet case 12.7 cm (5") Samsung
  • - Faux leather
  • - White
  • - Dust resistant, Scratch resistant
Long product name Celly AMBO290WH mobile phone case 12.7 cm (5") Wallet case White :
The long product name of Celly AMBO290WH mobile phone case 12.7 cm (5") Wallet case White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PU wallet case for Samsung GALAXY S4, White
More>>>
Short summary description Celly AMBO290WH mobile phone case 12.7 cm (5") Wallet case White:
This short summary of the Celly AMBO290WH mobile phone case 12.7 cm (5") Wallet case White data-sheet is auto-generated and uses the product title and the first six key specs.

Celly AMBO290WH, Wallet case, Samsung, GALAXY S4, 12.7 cm (5"), White

Long summary description Celly AMBO290WH mobile phone case 12.7 cm (5") Wallet case White:
This is an auto-generated long summary of Celly AMBO290WH mobile phone case 12.7 cm (5") Wallet case White based on the first three specs of the first five spec groups.

Celly AMBO290WH. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: GALAXY S4, Maximum screen size: 12.7 cm (5"), Product colour: White