Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Ok Display Invisible - L80 Clear screen protector L80 2pc(s)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ok Display Invisible - L80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPLGL80
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8018080220173
Category
Plastic covers used to protect smartphone and tablet screens from scratching etc.
screen protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3889
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 25 Feb 2018 06:11:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cellularline Ok Display Invisible - L80 Clear screen protector L80 2pc(s):
This short summary of the Cellularline Ok Display Invisible - L80 Clear screen protector L80 2pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Ok Display Invisible - L80, Clear screen protector, LG, L80, Scratch-resistant, Transparent, 2 pc(s)

Long summary description Cellularline Ok Display Invisible - L80 Clear screen protector L80 2pc(s):
This is an auto-generated long summary of Cellularline Ok Display Invisible - L80 Clear screen protector L80 2pc(s) based on the first three specs of the first five spec groups.

Cellularline Ok Display Invisible - L80. Type: Clear screen protector, Brand compatibility: LG, Compatibility: L80, Dry application, Scratch-resistant, Colour of product: Transparent. Quantity per pack: 2 pc(s)

Features
Type *
Characteristics of the device.
Clear screen protector
Device type *
Type or category of the device.
Mobile phone/smartphone
Brand compatibility *
What other brands this brand can be used with.
LG
Compatibility
The other products, software and hardware this product can be used with.
L80
Dry application
Yes
Easy to apply
Yes
Easy to remove
Yes
Scratch-resistant
Yes
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Transparent
Bubble-free application
Yes
Packaging data
Package weight
Weight of the packaged product.
23 g
Packaging content
Quantity per pack *
2 pc(s)
Cleaning cloth
Yes
Cleaning kit
Yes