Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline 35385 Clear screen protector Apple 2 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35385
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPIPH647 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080218095 show
Category
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen Protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7726
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 31 Jul 2020 09:28:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline 35385 Clear screen protector Apple 2 pc(s) :
The short editorial description of Cellularline 35385 Clear screen protector Apple 2 pc(s)

Ok display invisible, iPhone 6 (4.7")
More>>>
Cellularline 35385 Clear screen protector Apple 2 pc(s):
The official marketing text of Cellularline 35385 Clear screen protector Apple 2 pc(s) as supplied by the manufacturer

OK DISPLAY INVISIBLE is the innovative self installing protective film that covers and protects the smartphone display without altering brightness, definition and display sensitivity.Thanks to the innovative NO-Bubble Technology, you can apply it with ease and speed.

Features
- null
- Does not alter the screen definition
- Does not reduce the sensitivity of the display
- No-Bubble technology : restricts the formation of air bubbles
- Two films included

Short summary description Cellularline 35385 Clear screen protector Apple 2 pc(s):
This short summary of the Cellularline 35385 Clear screen protector Apple 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline 35385, Clear screen protector, Apple, iPhone 6, iPhone 6S, Scratch resistant, Transparent, 2 pc(s)

Long summary description Cellularline 35385 Clear screen protector Apple 2 pc(s):
This is an auto-generated long summary of Cellularline 35385 Clear screen protector Apple 2 pc(s) based on the first three specs of the first five spec groups.

Cellularline 35385. Screen protector type: Clear screen protector, Brand compatibility: Apple, Compatibility: iPhone 6, iPhone 6S. Dry application. Protection features: Scratch resistant. Product colour: Transparent. Quantity per pack: 2 pc(s)

Features
Compatibility *
iPhone 6, iPhone 6S
Touchscreen compatible
Yes
Protection features
Scratch resistant
Screen protector type *
Clear screen protector
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Performance
Product colour
Transparent
Dry application
Yes
Easy to apply
Yes
Performance
Easy to remove
Yes
Weight & dimensions
Package width
90 mm
Package depth
5 mm
Package height
195 mm
Package weight
23 g
Packaging content
Quantity per pack *
2 pc(s)
Cleaning cloth
Yes
Cleaning kit
Yes