Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Penguyn Cases Cover Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Penguyn Cases
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SILICONCASEX7
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8018080147241
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3155
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 19 Apr 2018 16:08:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline Penguyn Cases Cover Black :
The short editorial description of Cellularline Penguyn Cases Cover Black

Silicone cases with screen protector
More>>>
Cellularline Penguyn Cases Cover Black:
The official marketing text of Cellularline Penguyn Cases Cover Black as supplied by the manufacturer

Penguyn cases are made to measure for all the most common smartphones on the market.Each Penguyn case includes a glue-free shaped film to protect the phone display.

Short summary description Cellularline Penguyn Cases Cover Black:
This short summary of the Cellularline Penguyn Cases Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Penguyn Cases, Cover, Nokia, Black

Long summary description Cellularline Penguyn Cases Cover Black:
This is an auto-generated long summary of Cellularline Penguyn Cases Cover Black based on the first three specs of the first five spec groups.

Cellularline Penguyn Cases. Case type: Cover, Brand compatibility: Nokia, Colour of product: Black

Features
Case type *
The size, shape and style of the case.
Cover
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Brand compatibility *
What other brands this brand can be used with.
Nokia
Material
The material from which a thing is or can be made e.g. wood, plastic.
Silicone
Technical details
Case carrying style
How the case is carried e.g. over one shoulder, on the back (with backpack straps).
Pocket (carrying)
Packaging data
Screen protector
Yes