Long product name Cellularline 37026 mobile phone case 11.7 cm (4.6") Cover Translucent, Transparent
:
The short editorial description of Cellularline 37026 mobile phone case 11.7 cm (4.6") Cover Translucent, Transparent
Rubber case with matt finish for Sony Xperia Z5 Compact
More>>>
Cellularline 37026 mobile phone case 11.7 cm (4.6") Cover Translucent, Transparent:
The official marketing text of Cellularline 37026 mobile phone case 11.7 cm (4.6") Cover Translucent, Transparent as supplied by the manufacturer
Soft anti-shock case with dual finish – shiny edges and matt back. The ideal case for those who want to protect the back and edges of their phone from scratches and impacts.
Features
- Anti-shock;
- Dual finish: shiny edges, matt back;
- Matches the device in two possible colours: transparent or black.
Short summary description Cellularline 37026 mobile phone case 11.7 cm (4.6") Cover Translucent, Transparent:
This short summary of the Cellularline 37026 mobile phone case 11.7 cm (4.6") Cover Translucent, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline 37026, Cover, Sony, Xperia Z5 Compact, 11.7 cm (4.6"), Translucent, Transparent
Long summary description Cellularline 37026 mobile phone case 11.7 cm (4.6") Cover Translucent, Transparent:
This is an auto-generated long summary of Cellularline 37026 mobile phone case 11.7 cm (4.6") Cover Translucent, Transparent based on the first three specs of the first five spec groups.
Cellularline 37026. Case type: Cover, Brand compatibility: Sony, Compatibility: Xperia Z5 Compact, Maximum screen size: 11.7 cm (4.6"), Surface coloration: Monotone, Product colour: Translucent, Transparent