location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBRMICROUSB30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBRMICROUSB30
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Smartphone, Tablet
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - White
  • - Contact
  • - Overload, Short circuit
  • - 12/24 V 10 W
Long product name Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto :
The long product name of Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-car battery charger with Micro USB 3.0 for Samsung GALAXY S5, White
More>>>
Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto:
The official description of Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In-car battery charger with Micro USB 3.0 connector, specially designed for devices with very high energy consumption.

- Automatic adapter for car cigarette lighter sockets 12/24 V (car/lorry)
- Charging is optimised to protect the battery
- Handles loads of up to 2 A
- Safety circuit protects against overloads and short circuits

Short summary description Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto:
This short summary of the Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline CBRMICROUSB30, Auto, Cigar lighter, White

Long summary description Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto:
This is an auto-generated long summary of Cellularline CBRMICROUSB30 mobile device charger Smartphone, Tablet White Cigar lighter Auto based on the first three specs of the first five spec groups.

Cellularline CBRMICROUSB30. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone, Tablet. Input voltage: 12/24 V. Power protection features: Overload, Short circuit. Product colour: White

Performance
Charger compatibility *
Smartphone, Tablet
Power source type *
Cigar lighter
Charger type *
Auto
Operating principle
Contact
Power protection features
Overload, Short circuit
Compatibility
Samsung GALAXY S5 Samsung GALAXY Note 3 N9000 Samsung GALAXY Note Pro 12.2 P900 Samsung GALAXY Tab 4 7.0
Design
Product colour *
White
Power
Input voltage
12/24 V
Maximum power
10 W
Output current
2000 mA
Packaging data
Quantity per pack
1 pc(s)
Package weight
115 g
Other features
Charging connector
Yes
Connector(s)
Micro-USB