icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Cellularline logo

Cellularline Cellular Line Charger Mobile phone Black Auto

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12710
Info modified on:
14 Mar 2024, 19:28:04
Long product name Cellularline Cellular Line Charger Mobile phone Black Auto:

CBRARK750, In-car battery charger with automatic rewindable cable

Cellularline Cellular Line Charger Mobile phone Black Auto:

- Input: automatic adaptor for 12/24v (car/truck) cigarette lighter
- Output: specific to each phone
- Rewindable, retracting cable
- Automatic rewinding button
- Protection circuit for overloads and short circuits
- Circuit to optimise charging times and battery protection
- Ergonomic design

No more twisted cables: maximum practicality and safety for recharging your phone while in the car

Short summary description Cellularline Cellular Line Charger Mobile phone Black Auto:

Cellularline Cellular Line Charger, Auto, Black

Long summary description Cellularline Cellular Line Charger Mobile phone Black Auto:

Cellularline Cellular Line Charger. Charger type: Auto, Charger compatibility: Mobile phone. Input voltage: 12/24 V. Product colour: Black

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.