Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline SUPERTOOTH BUDDY

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUPERTOOTH BUDDY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTPPBUDDY
Category
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9383
This statistic is based on the 77204 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 29 Jan 2018 16:11:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline SUPERTOOTH BUDDY :
The short editorial description of Cellularline SUPERTOOTH BUDDY

Bluetooth® portable hands-free car kit with Dualphone function
More>>>
Cellularline SUPERTOOTH BUDDY:
The official marketing text of Cellularline SUPERTOOTH BUDDY as supplied by the manufacturer

Compact and technological, Supertooth Buddy is the new hands-free car kit by Cellular Line® dedicated to those looking for a high performance product.Thanks to the dualphone function, Supertooth Buddy works with two phones at the same time.The Soft Mic technology increases voice reading precision, guaranteeing very high audio transmission quality.The AUTO PAIRING function assures automated pairing for phones with Bluetooth® version 2.0 or higher.

Short summary description Cellularline SUPERTOOTH BUDDY:
This short summary of the Cellularline SUPERTOOTH BUDDY data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline SUPERTOOTH BUDDY, Wireless, 2.1+EDR, Black, 20 h, 1000 h

Long summary description Cellularline SUPERTOOTH BUDDY:
This is an auto-generated long summary of Cellularline SUPERTOOTH BUDDY based on the first three specs of the first five spec groups.

Cellularline SUPERTOOTH BUDDY. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR. Colour of product: Black. Talk time: 20 h, Standby time: 1000 h

Power
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
20 h
Standby time
1000 h
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
Connectivity technology
Wireless
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Country Distributor
United Kingdom 1 distributor(s)
Italia 1 distributor(s)