Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTMULTIPOINT3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTMULTIPOINT3
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10516
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Dec 2017 11:32:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset :
The short editorial description of Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset

BTMULTIPOINT3
More>>>

Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset:
The official marketing text of Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset as supplied by the manufacturer
BLUETOOTH FOR TWO PHONES
DUALPHONE HEADSET headset permits the connection to 2 Bluetooth® mobiles at the same time, ideal for all those who use their own and a company phone or two different telephone operators to differentiate charges.

SKYPE™ COMPATIBLE
F or those who use Internet for telephone calls, DUALPHONE HEADSET could be connected contemporaneously to a mobile phone and computer with SKYPE or other VOIP technologies.

EASY TO USE
DUALPHONE HEADSET recognises the device from which a call is being received and automatically starts (begins) the connection.
Short summary description Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset:
This short summary of the Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline BTMULTIPOINT3, Wireless, Monaural, 9 g, Black
Long summary description Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset :

Cellularline BTMULTIPOINT3. Connectivity technology: Wireless. Headset type: Monaural. Weight: 9 g. Colour of product: Black

This is an auto-generated long summary of Cellularline BTMULTIPOINT3 Monaural Wireless Black mobile headset based on the first three specs of the first five spec groups.
Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Monaural
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Battery
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
5 h
Standby time
160 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone