Long product name Cellularline BSIXSGHE300SIL mobile phone spare part
:
The long product name of Cellularline BSIXSGHE300SIL mobile phone spare part. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
BSIXSGHE300SIL, Hi-performance lithium ion batteries
More>>>
Cellularline BSIXSGHE300SIL mobile phone spare part:
The official description of Cellularline BSIXSGHE300SIL mobile phone spare part as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Component designed to guarantee maximum protection and safety for your mobile phone
- No memory effect: battery efficency guaranteed even without completing the charge-discharge cycle
- External design and colours blend with the compatible phone
- Construction quality, correct use and disposal assure respect for the environment
Hi-performance Cellular Line batteries offer performance, quality and reliability to ypur mobile with a 100% compatibility warranty
Short summary description Cellularline BSIXSGHE300SIL mobile phone spare part:
This short summary of the Cellularline BSIXSGHE300SIL mobile phone spare part data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline BSIXSGHE300SIL, Lithium-Ion (Li-Ion), Samsung SGHE300-SGHE310, 1 pc(s)
Long summary description Cellularline BSIXSGHE300SIL mobile phone spare part:
This is an auto-generated long summary of Cellularline BSIXSGHE300SIL mobile phone spare part based on the first three specs of the first five spec groups.
Cellularline BSIXSGHE300SIL. Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung SGHE300-SGHE310, Number of batteries included: 1 pc(s)