Long product name Cellularline BSIT410 mobile phone spare part
:
The long product name of Cellularline BSIT410 mobile phone spare part. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
BSIT410, Hi-performance lithium ion batteries
More>>>
Cellularline BSIT410 mobile phone spare part:
The official description of Cellularline BSIT410 mobile phone spare part as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Component designed to guarantee maximum protection and safety for your mobile phone
- No memory effect: battery efficency guaranteed even without completing the charge-discharge cycle
- External design and colours blend with the compatible phone
- Construction quality, correct use and disposal assure respect for the environment
Hi-performance Cellular Line batteries offer performance, quality and reliability to ypur mobile with a 100% compatibility warranty
Short summary description Cellularline BSIT410 mobile phone spare part:
This short summary of the Cellularline BSIT410 mobile phone spare part data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline BSIT410, Lithium-Ion (Li-Ion), Samsung SGHT410, 1 pc(s)
Long summary description Cellularline BSIT410 mobile phone spare part:
This is an auto-generated long summary of Cellularline BSIT410 mobile phone spare part based on the first three specs of the first five spec groups.
Cellularline BSIT410. Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung SGHT410, Number of batteries included: 1 pc(s)