Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline 27491 11" Sleeve case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27491
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BKNEOSLEEVE11BK show
Show alternative article codes used in the online market place
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8687
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 21 Dec 2017 17:19:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cellularline 27491 11" Sleeve case:
This short summary of the Cellularline 27491 11" Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline 27491, Sleeve case, 27.9 cm (11")
Long summary description Cellularline 27491 11" Sleeve case :

Cellularline 27491. Case type: Sleeve case, Maximum screen size compatibility: 27.9 cm (11")

This is an auto-generated long summary of Cellularline 27491 11" Sleeve case based on the first three specs of the first five spec groups.
Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
27.9 cm (11")
Case type *
The size, shape and style of the case.
Sleeve case
Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Neoprene
Weight & dimensions
Minimum screen size compatibility
The minimum screen size which can be used with this product.
22.9 cm (9")
Brand Image Product code Product Stock Price from
Cellularline BETTYBNEOSLEEVE1 11" Sleeve case Multicolour notebook case Cellularline BETTYBNEOSLEEVE1 11" Sleeve case Multicolour notebook case
(show image)
BETTYBNEOSLEEVE1 BETTYBNEOSLEEVE1  —