Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Armband Running Light mobile phone case 13.2 cm (5.2") Armband case Black, White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Armband Running Light
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMBANRLIGHT52K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080272707
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8005
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 08 Oct 2019 14:55:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cellularline Armband Running Light mobile phone case 13.2 cm (5.2") Armband case Black, White:
This short summary of the Cellularline Armband Running Light mobile phone case 13.2 cm (5.2") Armband case Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Armband Running Light, Armband case, 13.2 cm (5.2"), Black, White

Long summary description Cellularline Armband Running Light mobile phone case 13.2 cm (5.2") Armband case Black, White:
This is an auto-generated long summary of Cellularline Armband Running Light mobile phone case 13.2 cm (5.2") Armband case Black, White based on the first three specs of the first five spec groups.

Cellularline Armband Running Light. Case type: Armband case, Maximum screen size: 13.2 cm (5.2"), Surface coloration: Pattern, Product colour: Black, White

Features
Maximum screen size *
13.2 cm (5.2")
Case type *
Armband case
Product colour *
Black, White
Surface coloration *
Pattern
Protection features
Dust resistant, Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Package width
90 mm
Package depth
35 mm
Package height
175 mm
Package weight
105 g
Package type
Hanging box