location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline ARMBAND STRONG SUMMER

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARMBAND STRONG SUMMER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMBANDRUNSUM521 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 13:51:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cellularline ARMBAND STRONG SUMMER
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Armband case 13.2 cm (5.2") Any brand
  • - Neoprene
  • - Black
  • - Dust resistant, Scratch resistant
Long product name Cellularline ARMBAND STRONG SUMMER :
The long product name of Cellularline ARMBAND STRONG SUMMER. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ARMBAND STRONG SUMMER
More>>>
Cellularline ARMBAND STRONG SUMMER:
The official description of Cellularline ARMBAND STRONG SUMMER as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Armband Strong is an adjustable armband made from extra-strong neoprene so it’s perfect if you want to train during the summer and take your smartphone with you. It also features a practical key pocket and hole which lets you connect your headphones so you can train with your favourite music. It’s compatible with all smartphones up to 5.2” in size.

Short summary description Cellularline ARMBAND STRONG SUMMER:
This short summary of the Cellularline ARMBAND STRONG SUMMER data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline ARMBAND STRONG SUMMER, Armband case, Any brand, 13.2 cm (5.2"), Black

Long summary description Cellularline ARMBAND STRONG SUMMER:
This is an auto-generated long summary of Cellularline ARMBAND STRONG SUMMER based on the first three specs of the first five spec groups.

Cellularline ARMBAND STRONG SUMMER. Case type: Armband case, Brand compatibility: Any brand, Maximum screen size: 13.2 cm (5.2"), Surface coloration: Monochromatic, Product colour: Black

Features
Maximum screen size *
13.2 cm (5.2")
Case type *
Armband case
Material *
Neoprene
Product colour *
Black
Surface coloration
Monochromatic
Features
Brand compatibility *
Any brand
Protection features
Dust resistant, Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Package type
Hanging box