location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHARGER ULTRA 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACHMICROUSB30
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Smartphone
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Cable length: 1.6 m Contact
  • - 110/240 V 10 W Maximum output voltage: 5 V
Long product name Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor :
The long product name of Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro USB 3.0 charger for Samsung GALAXY S5, White
More>>>
Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor:
The official description of Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mains battery charger with Micro USB 3.0 connector, specially designed for phones with very high energy consumption.

- Electronic protection circuit for battery and phone
- OUTPUT: 5V / 2A
- Automatic adapter for 110 V/240 V sockets
- Optimised charging time to preserve your battery
- Cable length: 160 cm

Short summary description Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor:
This short summary of the Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline CHARGER ULTRA 3.0, Indoor, AC, 5 V, 1.6 m, White

Long summary description Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor:
This is an auto-generated long summary of Cellularline CHARGER ULTRA 3.0 Smartphone White AC Indoor based on the first three specs of the first five spec groups.

Cellularline CHARGER ULTRA 3.0. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Input voltage: 110/240 V, Maximum output voltage: 5 V. Cable length: 1.6 m, Product colour: White

Performance
Charger compatibility *
Smartphone
Power source type *
AC
Charger type *
Indoor
Operating principle
Contact
Design
Product colour *
White
Cable length
1.6 m
Power
Input voltage
110/240 V
Power
Maximum power
10 W
Maximum output voltage
5 V
Output current
2000 mA
Packaging data
Quantity per pack
1 pc(s)
Package weight
150 g
Other features
Charging connector
Yes
Connector(s)
Micro-USB
USB connectivity
Yes