Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Cellular Line Charger Indoor Black mobile device charger

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cellular Line Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACHAR6100 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8018080079146
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19257
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 21 Dec 2017 21:11:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline Cellular Line Charger Indoor Black mobile device charger :
The short editorial description of Cellularline Cellular Line Charger Indoor Black mobile device charger

ACHAR6100, Travel charger with automatic rewindable cable
More>>>

Cellularline Cellular Line Charger Indoor Black mobile device charger:
The official marketing text of Cellularline Cellular Line Charger Indoor Black mobile device charger as supplied by the manufacturer
- Rewindable, retracting cable
- Automatic rewinding button
- Input: automatic adaptor for 110 to 240v sockets
- Output: specific to each phone
- Electronic protection circuit for battery and phone
- Circuit to optimise charging times and battery protection
- Width: 36mm max. with optimised thickness making it easier to plug into multiple sockets
- Weight: 63g

Cellular Line Roller Charger is the first real travel battery charger in the world with a completely retractable cable. The automatic rewind system allows you to retract the cable completely until it disappears, by the simple touch of a button. Once rewound, Roller Charger takes up less space than any other traditional battery charger and means that you’re finally free from annoying tangled cables
Short summary description Cellularline Cellular Line Charger Indoor Black mobile device charger:
This short summary of the Cellularline Cellular Line Charger Indoor Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline Cellular Line Charger, Indoor, Mobile phone, Nokia 6100 Nokia 1100 Nokia 1101 Nokia 1110 Nokia 1600 Nokia 2100 Nokia 2300 Nokia 2310 Nokia 2600..., Black, 110/240
Long summary description Cellularline Cellular Line Charger Indoor Black mobile device charger :

Cellularline Cellular Line Charger. Charger type: Indoor, Charger compatibility: Mobile phone, Compatibility: Nokia 6100 Nokia 1100 Nokia 1101 Nokia 1110 Nokia 1600 Nokia 2100 Nokia 2300 Nokia 2310 Nokia 2600.... Colour of product: Black. Input voltage: 110/240

This is an auto-generated long summary of Cellularline Cellular Line Charger Indoor Black mobile device charger based on the first three specs of the first five spec groups.
Performance
Charger type *
Describes where charger can be used, e.g. auto, indoor.
Indoor
Charger compatibility *
What devices can be used with charger.
Mobile phone
Performance
Compatibility
The other products, software and hardware this product can be used with.
Nokia 6100 Nokia 1100 Nokia 1101 Nokia 1110 Nokia 1600 Nokia 2100 Nokia 2300 Nokia 2310 Nokia 2600 Nokia 2610 Nokia 2626 Nokia 2650 Nokia 2652 Nokia 3100 Nokia 3120 Nokia 3200 Nokia 3220 Nokia 3230 Nokia 3300 Nokia 3310 Nokia 3330 Nokia 3410 Nokia 3510 Nokia 3510i Nokia 3650 Nokia 3660 Nokia 5100 Nokia 5140i Nokia 6020 Nokia 6021 Nokia 6030 Nokia 6060 Nokia 6110 Nokia 6170 Nokia 6220 Nokia 6230 Nokia 6230i Nokia 6260 Nokia 6310 Nokia 6310i Nokia 6510 Nokia 6600 Nokia 6610 Nokia 6610i Nokia 6630 Nokia 6670 Nokia 6680 Nokia 6681 Nokia 6800 Nokia 6820 Nokia 6822 Nokia 7200 Nokia 7210 Nokia 7250 Nokia 7260 Nokia 7280 Nokia 7380 Nokia 7600 Nokia 7610 Nokia 7650 Nokia 7710 Nokia 8800 Nokia 9300 Nokia 9500 Nokia E 60
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Input voltage
The voltage (V) which is required to power the product.
110/240
X