Cellularline logo

Cellularline Li-Ion Akku 800 mAh

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26802
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cellularline Li-Ion Akku 800 mAh:

Li-Ion Akku 800 mAh

Cellularline Li-Ion Akku 800 mAh:

- Component designed to guarantee maximum protection and safety for your mobile phone
- No memory effect: battery efficency guaranteed even without completing the charge-discharge cycle
- External design and colours blend with the compatible phone
- Construction quality, correct use and disposal assure respect for the environment

Short summary description Cellularline Li-Ion Akku 800 mAh:

Cellularline Li-Ion Akku 800 mAh, Lithium-Ion (Li-Ion), 800 mAh, SAMSUNG SGHC140-SGHC250-SGHC260-SGHC300-SGHC520-SGHD520-SGHD730-SGHE250V-SGHE251-SGHE380-...

Long summary description Cellularline Li-Ion Akku 800 mAh:

Cellularline Li-Ion Akku 800 mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh. Compatible products: SAMSUNG SGHC140-SGHC250-SGHC260-SGHC300-SGHC520-SGHD520-SGHD730-SGHE250V-SGHE251-SGHE380-...

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.