Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSIK1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25539
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5697
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Nov 2017 00:27:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery :
The short editorial description of Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery

BSIK1, Hi-performance lithium ion batteries
More>>>

Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery:
The official marketing text of Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery as supplied by the manufacturer
- Component designed to guarantee maximum protection and safety for your mobile phone
- No memory effect: battery efficency guaranteed even without completing the charge-discharge cycle
- External design and colours blend with the compatible phone
- Construction quality, correct use and disposal assure respect for the environment

Hi-performance Cellular Line batteries offer performance, quality and reliability to ypur mobile with a 100% compatibility warranty
Short summary description Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery:
This short summary of the Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline BSIK1, 780 mAh, Lithium-Ion (Li-Ion), 1
Long summary description Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery :

Cellularline BSIK1. Number of batteries included: 1, Battery capacity: 780 mAh, Battery technology: Lithium-Ion (Li-Ion)

This is an auto-generated long summary of Cellularline BSIK1 Lithium-Ion (Li-Ion) 780mAh rechargeable battery based on the first three specs of the first five spec groups.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
780 mAh
Battery
Number of batteries included
The quantity of batteries that come with the product.
1 pc(s)
Compatible products
Other products that can be used with this product.
Motorola C257-C261-K1-L2-L6-L7-V3X-Z3
Brand Image Product code Product Stock Price from
Cellularline BSISGHZ560 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSISGHZ560 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSISGHZ560 BSISGHZ560  — 
Cellularline BSIV600 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIV600 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIV600 BSIV600  — 
Cellularline BSI6111 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSI6111 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSI6111 BSI6111  — 
Cellularline BSIXSGHE300SIL Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIXSGHE300SIL Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIXSGHE300SIL BSIXSGHE300SIL  — 
Cellularline BSIXSGHE730BLACK Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIXSGHE730BLACK Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIXSGHE730BLACK BSIXSGHE730BLACK  — 
Cellularline BSIV36 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIV36 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIV36 BSIV36  — 
Cellularline BSIC115 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIC115 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIC115 BSIC115  — 
Cellularline BSIT610 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIT610 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIT610 BSIT610  — 
Cellularline BSILGU8110 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSILGU8110 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSILGU8110 BSILGU8110  — 
Cellularline BSIN95 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIN95 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIN95 BSIN95  — 
Cellularline BSIT230 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIT230 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIT230 BSIT230  — 
Cellularline BSIT720 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIT720 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIT720 BSIT720  — 
Cellularline BSIC350 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIC350 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIC350 BSIC350  — 
Cellularline BSIXSGHX660BLACK Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIXSGHX660BLACK Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIXSGHX660BLACK BSIXSGHX660BLACK  — 
Cellularline BSIXSGHS400G Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIXSGHS400G Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIXSGHS400G BSIXSGHS400G  — 
Cellularline BSIXSGHE810SIL Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIXSGHE810SIL Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIXSGHE810SIL BSIXSGHE810SIL  — 
Cellularline BSIT410 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIT410 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIT410 BSIT410  — 
Cellularline BSISGHZ510 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSISGHZ510 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSISGHZ510 BSISGHZ510  — 
Cellularline BSIV51 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIV51 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIV51 BSIV51  — 
Cellularline BSIV220 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIV220 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIV220 BSIV220  — 
Cellularline BSIE1000 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIE1000 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIE1000 BSIE1000  — 
Cellularline BSIA835 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIA835 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIA835 BSIA835  — 
Cellularline BSILGKG800BLACK Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSILGKG800BLACK Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSILGKG800BLACK BSILGKG800BLACK  — 
Cellularline BSIE65 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIE65 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIE65 BSIE65  — 
Cellularline BSIV3X Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIV3X Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIV3X BSIV3X  — 
Cellularline BSIV800 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIV800 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIV800 BSIV800  — 
Cellularline BSISGHZV10DG Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSISGHZV10DG Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSISGHZV10DG BSISGHZV10DG  — 
Cellularline BSI9500 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSI9500 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSI9500 BSI9500  — 
Cellularline BSIZ610 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIZ610 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIZ610 BSIZ610  — 
Cellularline BSIZ1010 Lithium-Ion (Li-Ion) rechargeable battery Cellularline BSIZ1010 Lithium-Ion (Li-Ion) rechargeable battery
(show image)
BSIZ1010 BSIZ1010  —