Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline KOALA Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KOALA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20964
Category
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
holders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4992
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 11:01:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cellularline KOALA Black :
The short editorial description of Cellularline KOALA Black

KOALA, Universal in-car phone holder for medium/large sized PDAs, smart phones and mobile phones
More>>>

Cellularline KOALA Black:
The official marketing text of Cellularline KOALA Black as supplied by the manufacturer
- Suitable for all the mobiles
- Adjustable width from 45 mm to 115 mm
- Automatic release button
- Indipendent retractable feet with anti-scratch, soft paddin
- Rear contact surface with anti-scratch paddin
- 180° swivel head for display orientation
- Flexible boom lenght: 225 mm
- Suction cup attachment with easy lift removal

The suction cup Easy Lift mechanism allows the user to attach and remove the support from the windscreen more safely and more rapidly; the swivel head allows the BIG CRAB to turn 90° clockwise and counter-clockwise, necessary for horizontal phones or for adjustable screen PDAs; the soft lining of the contact surfaces give stability to the socket without leaving scratches or marks on the palm or phones. The servo-assisted mechanism with tabs allows for safe devise removal
Short summary description Cellularline KOALA Black:
This short summary of the Cellularline KOALA Black data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline KOALA, Black, PDAs Smart Phones Mobile Phones, 90 - 90°
Long summary description Cellularline KOALA Black :

Cellularline KOALA. Colour of product: Black, Compatibility: PDAs Smart Phones Mobile Phones. Tilt angle range: 90 - 90°

This is an auto-generated long summary of Cellularline KOALA Black based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
PDAs Smart Phones Mobile Phones
Ergonomics
Tilt angle range
90 - 90°