location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cello Check ‘Cello’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P55ANSMT-4K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P55ANSMT-4K
Category: TVs Check ‘Cello’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cello: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:01:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55″ Platinum 4K Ultra HD widescreen LED TV
  • - Android Smart TV with built-in Wi-Fi (Download all of your favourite Android apps to the TV)
  • - USB 2.0 –play media files from other devices
  • - 6 x Speakers (2 x 8ohm 8W sub-woofers, 2 x 8ohm 8W treble) max output 16W
  • - Air mouse remote control
  • - HDMI x 3 inputs for external devices & consoles
  • - Can be wall mounted (400mm x 400mm bracket not included)
Long product name Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m² :
The long product name of Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55” Platinum 4K UHD Android Smart Freeview T2 HD LED TV, 3840 x 2160 px, 200 cd/m², 120 Hz, Wi-Fi, 3 x HDMI, 150 W, A
More>>>
Short summary description Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m²:
This short summary of the Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Cello P55ANSMT-4K, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m²:
This is an auto-generated long summary of Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m² based on the first three specs of the first five spec groups.

Cello P55ANSMT-4K. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 200 cd/m², Contrast ratio (typical): 3000:1. Digital signal format system: DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:08:56
Uk has collected 2 expert reviews for Cello P55ANSMT-4K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 200 cd/m² and the average expert rating is 30 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
30%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-06-01 11:08:56
If you're after a new TV and you want the best there is, you've come to the right place. Below we list the very best TVs - including 4K and HDR models - available to buy in the UK right now. Also see: Best TV Deals We've tested and rated specific models...
0%
trustedreviews.com
Updated:
2018-06-01 11:08:56
Cello may not be a household name, but this UK company has been assembling low-cost TVs in its County Durham factory for some time. The Platinum range marks a move into the 4K market, and this 55-inch model sits between 50- and 65-inch stablemates. It's a...
Good Low-cost UHD display, Gutsy soundbar, Low input lag for gamers...
Bad Not HDR compatible, Outdated smart platform, Basic picture processing...
Bottom line If you're after a big 4K screen for gaming, this is certainly worth a shot...
30%