location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Celexon 1090404 projection screen 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Celexon Check ‘Celexon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1090404
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1090404
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Celexon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Celexon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Celexon 1090404 projection screen 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16:9
  • - 20.6 cm 36.6 cm Manual
  • - Black, White
Long product name Celexon 1090404 projection screen 16:9 :
The long product name of Celexon 1090404 projection screen 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fabric for folding frame Mobile Expert - Rear projection 366 x 206 cm
More>>>
Short summary description Celexon 1090404 projection screen 16:9:
This short summary of the Celexon 1090404 projection screen 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Celexon 1090404, Manual, 36.6 cm, 20.6 cm, 16:9, Black, White

Long summary description Celexon 1090404 projection screen 16:9:
This is an auto-generated long summary of Celexon 1090404 projection screen 16:9 based on the first three specs of the first five spec groups.

Celexon 1090404. Drive type: Manual, Viewable screen width (W): 36.6 cm, Viewable screen height (H): 20.6 cm, Native aspect ratio: 16:9. Product colour: Black, White