Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XJ-M245
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XJ-M245
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19765
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector :
The short editorial description of Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector

XJ-M245 - 2500 ANSI, WXGA (1280x800), DLP, 1800:1, 1.5x, HDMI, VGA, S-Video, USB, RJ-45, 802.11b/g, 3.9kg, White
More>>>

Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector:
The official marketing text of Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector as supplied by the manufacturer
The Casio Signature Model Projectors have increased I/O connectivity, are DLP 3D Ready and have auto brightness adjustment to save power and reduce eye fatigue.

The USB models allow Wi-Fi connectivity so users can display wireless presentations from a laptop or by using MobiShow, a smart phone application, where presentations can be made using a mobile device.

CASIO HYBRID LIGHT SOURCE
By combining a laser, a fluorescent element and an LED Casio has created an original mercury-free hybrid light source capable of generating high brightness. Casio has achieved high brightness output of green light, which until now, has been considered difficult with conventional semiconductor light sources, by efficiently converting blue laser light into green light using a fluorescent element.

MERCURY FREE LIGHT SOURCE
Provides 10X longer light source life than Casio mercury lamp while being more economical based on lamp replacement. The Casio Hybrid Light Source projector features quick startup and shutdown. The projector reaches its maximum brightness in a minimum of 8 seconds and requires no cooling down period.

WXGA
The native WXGA (1280 X 800) resolution of the Green Slim projector allows for optimal viewing of content created and formatted for today’s widescreen displays. Whether it is viewing a spreadsheet or two applications side by side, the WXGA Green Slim provides more useable screen area and displays more information on the same screen. Widescreen display formats have become the standard and now your projector can match the widescreen display of Notebook PC’s and HD Video sources.

MOBI-SHOW
WLAN Mobile Device Presentations (Windows® PC, Microsoft Windows® Mobile, Macintosh® PC, iPhone® / iPad® / iPod®, and Android®.)

RJ-45
Wired LAN

PRESENTATIONS WITHOUT A PC
You provide the thumb drive and we will provide the software to convert PowerPoint® for presentations on the go.

WIRELESS PRESENTATIONS (802.11b/g/n)
Up to 32 PC’s can be connected at one time with 4 simultaneously active on screen!

SUPERIOR COLOR, HIGH BRIGHTNESS
The Casio Hybrid Light Source projectors delivers a 50 percent increase in color spectrum for high impact presentations due to improvements in LED and laser technology. Superior color reproduction enhances color purity allowing visual effects to appear brighter and offering powerful images that conventional projectors cannot match.

COST EFFECTIVE
Compared with conventional high-brightness projectors employing mercury lamps, Casio Hybrid Light Source technology cuts costs as well as the time and effort involved in lamp exchange while maintaining clear, high-quality images over an extended period. The lamp free design is backed by a comprehensive 3 year warranty including the light source; users can expect reliable worry free operation from the Casio Hybrid Projectors

1.5X MANUAL ZOOM
The 1.5X manual zoom lens gives you the flexibility to easily position the projector.

CASIO PROJECTORS ARE READY FOR DLP 3D READY PROJECTION
Add the excitement of dynamic DLP 3D Ready projection to your business and education applications. Casio projectors can display DLP 3D Ready content from a 3D capable computer and with the optional 2D-3D conversion software convert and view 2D composite video content. Active Shutter DLP 3D Ready glasses and software required and sold separately.

AUTOMATIC BRIGHTNESS ADJUSTMENT
Auto brightness adjustment saves power and reduce eye fatigue.

VALUE AND A GREAT WARRANTY
Costly bulb replacement is a thing of the past. Casio provides a 3 year warranty on the projector and 3 years or 6,000-hour usage on the light source.
Short summary description Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector:
This short summary of the Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Casio XJ-M245, 2500 ANSI lumens, DLP, WXGA (1280x800), 1800:1, 762 - 7620 mm (30 - 300"), 1 - 4.9 m
Long summary description Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector :

Casio XJ-M245. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of lamp: 20000 h, Lamp type: LED. Focus: Manual, Offset: 83%. Analog signal format system: NTSC,PAL 60,PAL M,PAL N,SECAM, Supported video modes: 1080i,1080p,480i,480p,576i,576p,720p. Serial interface type: RS-232

This is an auto-generated long summary of Casio XJ-M245 2500ANSI lumens DLP WXGA (1280x800) 3D White data projector based on the first three specs of the first five spec groups.
Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1800:1
Screen size compatibility *
The different screen sizes which the device can work with.
762 - 7620 mm (30 - 300")
Projection distance *
The maximum length at which an image can be projected.
1 - 4.9 m
Zoom ratio
Measures how much the camera can adjust its focus for distance shots. A 3x zoom ratio changes the camera's focal length by a factor of three, from 35 mm to 105 mm for example.
1.5:1
Zoom capability
The amount that the camera lens can zoom.
Yes
Number of colours
16.78 million colours
Keystone correction, horizontal
30
Keystone correction, vertical
±30
Matrix size
1.65 cm (0.65")
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
20000 h
Lamp type
LED
Lens system
Focus
Manual
Offset
83%
Video
3D *
The device can be used with 3D technology.
Yes
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL 60,PAL M,PAL N,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
3D-ready
Yes
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576i,576p,720p
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Ports & interfaces
Serial interface type
RS-232
AC (power) in
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
33 dB
Noise level (economic mode)
28 dB
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
5 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Ceiling mounting supported
Yes
LED indicators
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
190 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.4 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50 - 60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Cables included
VGA
Carrying case
A case in which the product can be carried.
Yes
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Connectivity technology
Wireless
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
311 x 82 x 244 mm
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08
Testseek has collected 1 expert review for Casio XJ-M245 data projector and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
Türkiye 1 distributor(s)
X