Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio MS-100TV calculator Desktop Display Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS-100TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS100TVS
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6541
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio MS-100TV calculator Desktop Display Silver :
The short editorial description of Casio MS-100TV calculator Desktop Display Silver

MS-100TV - 10-Digit Display, Combined solar-/battery operation
More>>>
Casio MS-100TV calculator Desktop Display Silver:
The official marketing text of Casio MS-100TV calculator Desktop Display Silver as supplied by the manufacturer

- Percentage Calculations.
- Currency Conversions (3 Conversion Memories).
- TAX-Calculation.
- Independent Memory.
- 3 Digit Comma Markers.
- Key for changing plus/minus sign.
- Double Zero key.

Short summary description Casio MS-100TV calculator Desktop Display Silver:
This short summary of the Casio MS-100TV calculator Desktop Display Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Casio MS-100TV, Desktop, Display, 10 digits, 1 lines, Battery/Solar, Silver

Long summary description Casio MS-100TV calculator Desktop Display Silver:
This is an auto-generated long summary of Casio MS-100TV calculator Desktop Display Silver based on the first three specs of the first five spec groups.

Casio MS-100TV. Form factor: Desktop, Type: Display. Digits: 10 digits, Display number of lines: 1 lines. Currency converter, Tax calculation. Power source: Battery/Solar. Product colour: Silver

Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Display
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Cover *
No
Control type *
The way in which the device is controlled.
Buttons
Performance
Currency converter
Yes
Tax calculation
Yes
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
10 digits
Display
Display tilting *
The display can be moved through a vertical plane to point either up or down, so it can be seen from different angles.
No
Display number of lines *
The amount of lines in the display.
1 lines
Backlight display *
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
No
Second display
The device has an additional (second) screen.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery/Solar
Weight & dimensions
Width
The measurement or extent of something from side to side.
102 mm
Depth
The distance from the front to the back of something.
142 mm
Height
The measurement of the product from head to foot or from base to top.
21 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
116 g
Customer service details
X