Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio HS-8VER calculator Pocket Basic Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-8VER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS8VERS
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5154
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio HS-8VER calculator Pocket Basic Blue :
The short editorial description of Casio HS-8VER calculator Pocket Basic Blue

HS-8VER - 8-Digits EXTRA BIG LC-Display, Two Way Power, Battery: 1 x LR54, Protection flap (to the back turnable 360°)
More>>>
Casio HS-8VER calculator Pocket Basic Blue:
The official marketing text of Casio HS-8VER calculator Pocket Basic Blue as supplied by the manufacturer

- Euro Conversion.
- Independent Memory.
- Percentage Calculation.

Short summary description Casio HS-8VER calculator Pocket Basic Blue:
This short summary of the Casio HS-8VER calculator Pocket Basic Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Casio HS-8VER, Pocket, Basic, 8 digits, 1 lines, Battery, Blue

Long summary description Casio HS-8VER calculator Pocket Basic Blue:
This is an auto-generated long summary of Casio HS-8VER calculator Pocket Basic Blue based on the first three specs of the first five spec groups.

Casio HS-8VER. Form factor: Pocket, Type: Basic. Digits: 8 digits, Display number of lines: 1 lines. Power source: Battery. Cover, Product colour: Blue

Design
Form factor *
The shape or design of the product.
Pocket
Type *
Characteristics of the device.
Basic
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Cover *
Yes
Control type *
The way in which the device is controlled.
Buttons
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
8 digits
Display type *
Type of display (screen) e.g. LCD.
LCD
Display tilting *
The display can be moved through a vertical plane to point either up or down, so it can be seen from different angles.
No
Display number of lines *
The amount of lines in the display.
1 lines
Backlight display *
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
No
Display
Second display
The device has an additional (second) screen.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery
Number of batteries supported
The number of batteries that can be used with the product.
1
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR54
Weight & dimensions
Width
The measurement or extent of something from side to side.
127 mm
Depth
The distance from the front to the back of something.
104 mm
Height
The measurement of the product from head to foot or from base to top.
7.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45 g
Customer service details
X