Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio HR-8TEC calculator Desktop Printing Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR-8TEC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR-8TEC show
Show alternative article codes used in the online market place
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44772
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio HR-8TEC calculator Desktop Printing Black :
The short editorial description of Casio HR-8TEC calculator Desktop Printing Black

HR-8TEC
More>>>
Casio HR-8TEC calculator Desktop Printing Black:
The official marketing text of Casio HR-8TEC calculator Desktop Printing Black as supplied by the manufacturer

1.6 lines/sec. print speed Tax & Euro function 12 digit big display Dual roll system & Plastic keys Battery or AC mains.

Short summary description Casio HR-8TEC calculator Desktop Printing Black:
This short summary of the Casio HR-8TEC calculator Desktop Printing Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casio HR-8TEC, Desktop, Printing, 12 digits, 1 lines, AC/Battery, Black

Long summary description Casio HR-8TEC calculator Desktop Printing Black:
This is an auto-generated long summary of Casio HR-8TEC calculator Desktop Printing Black based on the first three specs of the first five spec groups.

Casio HR-8TEC. Form factor: Desktop, Type: Printing. Digits: 12 digits, Display number of lines: 1 lines. Print speed: 96 lpm. Power source: AC/Battery. Product colour: Black

Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Printing
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cover *
No
Control type *
The way in which the device is controlled.
Buttons
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Display type *
Type of display (screen) e.g. LCD.
LCD
Display tilting *
The display can be moved through a vertical plane to point either up or down, so it can be seen from different angles.
No
Display number of lines *
The amount of lines in the display.
1 lines
Backlight display *
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
No
Second display
The device has an additional (second) screen.
No
Printing
Print speed
The maximum speed at which a printer can print.
96 lpm
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC/Battery
Number of batteries supported
The number of batteries that can be used with the product.
4
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Weight & dimensions
Width
The measurement or extent of something from side to side.
99 mm
Depth
The distance from the front to the back of something.
243.5 mm
Height
The measurement of the product from head to foot or from base to top.
66 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
265 g
Country Distributor
Deutschland 3 distributor(s)
Customer service details
X