Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio FX-115MS calculator Pocket Scientific Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-115MS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX115MSS
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8942
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio FX-115MS calculator Pocket Scientific Grey :
The short editorial description of Casio FX-115MS calculator Pocket Scientific Grey

FX-115MS - 2-line display, 12 and 10+2 digits, top line dot matrix, bottom line LCD, S-V.P.A.M. (algebraic input logic), Trigonometric functions, 8 variable memories, Two-dimensional statistics, Regression calculation, Repeat function, Two-way power
More>>>
Casio FX-115MS calculator Pocket Scientific Grey:
The official marketing text of Casio FX-115MS calculator Pocket Scientific Grey as supplied by the manufacturer

- large cursor key for scrolling, recalling and editing calculations.
- calculates functions with the Calc key (temporary store for formulae).
- calculates equations (linear, higher level and equation resolution).
- clear display that includes a thousand separator, exponential display. as a x10 symbol, the top line in a larger font size etc.
- very convenient menu operation for statistical calculations.
Integral / differential function.
- S-V.P.A.M.
- Independent memory.
- 8 constant memories.
- SCI/FIX/ENG function.
- calculates percentages.
- 24 levels of brackets.
- Converts between polar coordinates and rectangular coordinates.
- Hyperbolic and inverse hyperbolic functions.
- Calculates in gradian, degree and radian measure.
- Converts between sexagesimal and decimal.
- Calculates with complex numbers.
- calculations on the basis of n (BIN/OCT/DEC/HEX).
- calculates with fractions.
- Random number generator.
- two-dimensional statistics.
- permutation, combinational logic.
- calculates the regression coefficients A, B.
- Integral / differential function (numeric).

Short summary description Casio FX-115MS calculator Pocket Scientific Grey:
This short summary of the Casio FX-115MS calculator Pocket Scientific Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Casio FX-115MS, Pocket, Scientific, Grey

Long summary description Casio FX-115MS calculator Pocket Scientific Grey:
This is an auto-generated long summary of Casio FX-115MS calculator Pocket Scientific Grey based on the first three specs of the first five spec groups.

Casio FX-115MS. Form factor: Pocket, Type: Scientific, Product colour: Grey

Design
Form factor *
The shape or design of the product.
Pocket
Type *
Characteristics of the device.
Scientific
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
105 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
12.7 x 78 x 154.5 mm
Customer service details
X