Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio FX115ES Desktop Scientific Black calculator

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX115ES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX115ES
Category
Small portable device used to perform arithmetic.
calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5656
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio FX115ES Desktop Scientific Black calculator :
The short editorial description of Casio FX115ES Desktop Scientific Black calculator

Scientific Calculator, 2 Lines, 10 Characters, LCD, Sola
More>>>

Casio FX115ES Desktop Scientific Black calculator:
The official marketing text of Casio FX115ES Desktop Scientific Black calculator as supplied by the manufacturer
An advanced Scientific Calculator that can do Metric Conversions and has natural 2-Line textbook display.
Short summary description Casio FX115ES Desktop Scientific Black calculator:
This short summary of the Casio FX115ES Desktop Scientific Black calculator data-sheet is auto-generated and uses the product title and the first six key specs.
Casio FX115ES, Desktop, Scientific, 12 digits, 2 lines, Black
Long summary description Casio FX115ES Desktop Scientific Black calculator :

Casio FX115ES. Form factor: Desktop, Type: Scientific. Digits: 12 digits, Display number of lines: 2 lines. Colour of product: Black

This is an auto-generated long summary of Casio FX115ES Desktop Scientific Black calculator based on the first three specs of the first five spec groups.
Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Scientific
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Built-in capability
The capability of the built-in placement of device.
Yes
Performance
USB port
No
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Display number of lines *
The amount of lines in the display.
2 lines
Power
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
X