Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-ZS10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-ZS10RD show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4971850494775
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13238
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red :
The short editorial description of Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red

EX-ZS10 - 14.1MP, 5x, 1/2.3" CCD, 14.2MB, 4320 x 3240, 6.858 cm (2.7 ") TFT, USB 2.0, SD/SDHC-/SDXC
More>>>

Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red:
The official marketing text of Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red as supplied by the manufacturer
Brilliant in every respect
The new EXILIM EX-ZS10 with slim, elegantly designed housing not only fits into any trouser pocket but also masters any task with ease: Thanks to the 26 mm wide-angle lens with 5x optical zoom, the camera captures sweeping landscapes as well as group photos from a short distance and details in close-up shots. The short shutter delay allows you to take spontaneous snapshots - the camera is quickly ready to take the next photo. In five great colours and equipped with 14.1 megapixels, Easy Mode and HD video recording for high-resolution and detailed videos, the compact lifestyle camera makes for easy-to-shoot, breathtaking pictures every time - and a great deal of fun.
Short summary description Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red:
This short summary of the Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.
Casio EXILIM EX-ZS10, 14.1 MP, 4320 x 3240 pixels, CCD, 5x, HD, Red
Long summary description Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red :

Casio EXILIM EX-ZS10. Camera type: Compact camera, Megapixel: 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range (f-f): 4.6 - 23 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 32 MB. Weight: 140 g. Colour of product: Red

This is an auto-generated long summary of Casio EXILIM EX-ZS10 Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Red based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4320 x 3240 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,2048 x 1536,2816 x 2112,3648 x 2736,4320 x 2432,4320 x 2880,4320 x 3240
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2, 16:9
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
14.48 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.6 - 23 mm
Lens structure (elements/groups)
The way in which a camera lens is constructed.
6/5
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Face tracking, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (wide)
0.1 - 0.5
Auto Mode focusing range (wide)
0.1 - ∞
Manual focusing range (wide)
0.1 - ∞
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100, 200, 400, 800, 1600, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic, Mechanical
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Red-eye reduction
Flash range (wide) *
0.1 - 2.5 m
Flash range (tele) *
0.8 - 1.23 m
Flash recharging time
5 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480,1280 x 720 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
AVI,M-JPEG
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Vari-angle LCD display *
No
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
960 x 240 pixels
Display resolution (numeric)
Total number of pixels that display has.
230400 pixels
Field of view
100%
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Daylight, Fluorescent, Shade, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Night landscape, Self-portrait
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image
3D
The device can be used with 3D technology.
No
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
190 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.1 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-120
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Weight & dimensions
Width *
The measurement or extent of something from side to side.
94.9 mm
Depth *
The distance from the front to the back of something.
19.3 mm
Height *
The measurement of the product from head to foot or from base to top.
56.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Packaging content
Cables included
USB
Batteries included
Yes
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.2 - 8
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2 - 1/2000
Focal length (35mm film equivalent)
26 - 130 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Date imprinting
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30
Testseek has collected 6 expert reviews for Casio EXILIM Zoom EX-ZS10 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30
We're easily won over by cameras in unusual colours, and the raspberry metallic finish on the ZS10 certainly hits the spot. It's also available in sky blue, pastel pink and more conventional black and silver finishes. The metal case is slim and stylish...
Bottom line We like the smart design but the ZS10's features and image quality are below par for the price...
40%
X