location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-ZS10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-ZS10PK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4971850494782
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14.1 MP CCD Pink
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 4x
  • - Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink :
The long product name of Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX-ZS10 - 14.1MP, 5x, 1/2.3" CCD, 14.2MB, 4320 x 3240, 2.7" TFT, USB 2.0, SD/SDHC-/SDXC
More>>>
Short summary description Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink:
This short summary of the Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-ZS10, 14.1 MP, 4320 x 3240 pixels, CCD, 5x, HD, Pink

Long summary description Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink:
This is an auto-generated long summary of Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink based on the first three specs of the first five spec groups.

Casio EXILIM EX-ZS10. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.6 - 23 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 32 MB. Weight: 140 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:12:44
Uk has collected 6 expert reviews for Casio EXILIM EX-ZS10 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Pink and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 18:12:44
We're easily won over by cameras in unusual colours, and the raspberry metallic finish on the ZS10 certainly hits the spot. It's also available in sky blue, pastel pink and more conventional black and silver finishes. The metal case is slim and stylish...
Bottom line We like the smart design but the ZS10's features and image quality are below par for the price...
40%