location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exilim EX-Z9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z9PKEBC
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Pink
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink :
The long product name of Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exilim EX-Z9 - Pink
More>>>
Short summary description Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:
This short summary of the Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-Z9, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Pink

Long summary description Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:
This is an auto-generated long summary of Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink based on the first three specs of the first five spec groups.

Casio EXILIM EX-Z9. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.6 cm (2.6"). Internal memory: 18.6 MB. Weight: 127 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:26:50
Uk has collected 4 expert reviews for Casio EXILIM EX-Z9 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
infosyncworld.com
Updated:
2011-07-30 17:26:37
Will image quality and Best Shot modes be this entry-level cameras saving grace? Find out in our in-depth Casio Exilim EX-Z9 review.
Good Compact, lightweight. Good auto mode. Best Shot modes worked well, helped out...
Bad Image quality is subpar. Interface is a tad awkward. Camera is at the bottom of the barrel in terms of features...
Bottom line If youre looking for your first digital camera and dont want to break the bank, the Casio Exilim EX-Z9 could be the ticket. However, this is a budget camera and its apparent from all angles on this model. It has a wonky zoom toggle design, a low r...
53%
Laptopmag.com
Updated:
2011-07-30 17:26:45
A handsome and durable budget camera that offers impressive image quality.
Good Very good image quality, All-metal body, YouTube and eBay shooting modes, Excellent face recognition...
Bad A bit slow from shot to shot, Uses electronic, not optical, stabilization...
Bottom line The Casio EX-Z9 is a quality on-the-go camera that can capture crisp pictures and videos. The similarly priced Nikon Coolpix L18 is faster, but we prefer this budget digicam because it provides more shooting options and has a sleeker design.
80%
pcmag.com
Updated:
2011-07-30 17:26:49
The 8.1-megapixel Casio Exilim EX-Z9 surprised me. In my experience, Casios point-and-shoot cameras have suffered from poor image quality. My opinion was reinforced most recently by the EX-S880, a slim and sleek camera that took dull and dark pictur...
Good Slim, ultracompact. Great video capture. Excellent daylight still shots. Easy-to-use "Best Shot" automatic mode.
Bad Overexposed flash shots. No dedicated mode dial. Tiny on/off button. Shutter can be difficult to press all the way down.
Bottom line The EX-Z9 is an easy-to-use, entry-level shooter that takes terrific daylight shots and continues Casios tradition of quality video recording in digital cameras...
70%
Brand Image Product code Product Stock Price from
Casio

Casio Exilim EX-Z9 - Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels
(show image)
EX-Z9SREDA Exilim EX-Z9 - Silver 0.00
(excl. VAT)
0 (incl. VAT)