location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exilim EX-Z29
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z29PKEBC
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.1 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black :
The long product name of Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exilim EX-Z29, 10.1MP, 3x opt, 2.7" TFT LCD, USB 2.0, ISO 1600, SDHC/SD
More>>>
Short summary description Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This short summary of the Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-Z29, 10.1 MP, 3648 x 2736 pixels, 1/2.5", CCD, 3x, Black

Long summary description Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Casio EXILIM EX-Z29. Camera type: Compact camera, Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 17.8 MB. Weight: 125 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:27:00
Uk has collected 2 expert reviews for Casio EXILIM EX-Z29 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
justechn.com
Updated:
2011-07-30 17:26:55
Cameras don’t have to be big and bulky to take great pictures. Digital cameras have come a long way, and the trend is moving toward smaller more compact cameras. Even though they don’t have interchangeable lenses and big zooms, you can still t...
Bottom line For a camera this small I think it does a good job. It does not take the best pictures, but it does fall into the “good enough for an amature” category. This would be great for taking to a convention, amusement park, or anywhere else. This cam...
90%
digitalcamerainfo.com
Updated:
2011-07-30 17:26:59
The Casio Exilim EX-Z29 is a 10.1-megapixel camera thats priced aggressively at $149.99. But while it may be a big hitter in the megapixel race, its strictly farm team material in other ways; it has no optical image stabilization, records only stand...
Good Well priced for a 10megapixel model, Clean, simple design, Available in 5 colors...
Bad Screen is rather low resolution and grainy, No image stabilization...
Bottom line The Z29 has it right when it comes to price; at $149.99, it is very inexpensive for a 10 megapixel camera. Its a no-frills model in other ways: no high def video, no optical stabilization and no other fancy shooting features. But you cant argue wi...
0%
Brand Image Product code Product Stock Price from
Casio

Casio Exilim EX-Z29 Silver 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
EX-Z29SREDA Exilim EX-Z29 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio Exilim EX-Z29 Blue 1/2.5" 10.1 MP CCD 3648 x 2736 pixels
(show image)
EX-Z29BEEDE Exilim EX-Z29 Blue 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio Exilim EX-Z29 Purple 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
EX-Z29PEEDD Exilim EX-Z29 Purple 0.00
(excl. VAT)
0 (incl. VAT)