Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exilim EX-Z29
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z29BEEBE
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5260
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 23 Feb 2018 18:13:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue :
The short editorial description of Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue

Exilim EX-Z29, 10.1MP, 3x opt, 6.858 cm (2.7 ") TFT LCD, USB 2.0, ISO 1600, SDHC/SD
More>>>
Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue:
The official marketing text of Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue as supplied by the manufacturer

Design achieves a lightweight, yet durable image
Designed to fit the concept of “Sleek & Sturdy,” this camera has a compact form, measuring just 3.64” wide x 2.16” high x .91” thin. The edging that frames the body presents a light, casual feel, but at the same time gives the user the sense that this camera is tough and reliable. In addition, the camera color is not limited to a single hue. Rather, the control panel, frame, and rear casing boast contrasting colors, presenting a whole new idea in camera color schemes.

An effective 10.1-megapixel camera with a 3X optical zoom lens
In addition to offering the ability to reproduce a detailed image of the subject, this camera is very responsive and easy to operate. It has an effective 10.1-megapixel resolution, and delivers excellent performance. Images taken at high resolution can be enjoyed as beautiful photographs whether printed large or cropped before printing.

Easy-to-see 2.7-inch widescreen LCD
This camera features an easy-to-see widescreen 2.7-inch LCD monitor. Shooting information is shown in an “operating panel” on the right hand side of the screen, which makes it easy to quickly change camera settings while shooting.

Fun widescreen movie recording
Just by pressing the movie button, widescreen movies can be recorded with an aspect ratio of 16:9. The camera also offers YouTube™ Capture Mode, which records and saves movies at the ideal settings for the world’s largest video sharing site, YouTub™e. Recorded video can be easily uploaded to YouTube™ using the special included computer software.

Short summary description Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue:
This short summary of the Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM Exilim EX-Z29, 10.1 MP, 3648 x 2736 pixels, 1/2.5", CCD, 3x, Blue

Long summary description Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue:
This is an auto-generated long summary of Casio EXILIM EX-Z29 Compact camera 10.1MP 1/2.5" CCD 3648 x 2736pixels Blue based on the first three specs of the first five spec groups.

Casio EXILIM Exilim EX-Z29. Camera type: Compact camera, Megapixel: 10.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range (f-f): 6.2 - 18.6 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 17.8 MB. Weight: 125 g. Colour of product: Blue

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.1 MP
Image sensor size *
1/2.5"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.2 - 18.6 mm
Lens structure (elements/groups)
The way in which a camera lens is constructed.
6/5
Combined zoom
12x
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus, Multi Point Auto Focus, Spot Auto Focus
Manual focusing range (wide)
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic, Mechanical
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Red-eye reduction
Flash range (wide) *
0.15 - 2.8 m
Flash range (tele) *
0.4 - 1.5 m
Flash recharging time
6 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
848 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
Avi,M-JPEG
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
Yes
Audio
Audio system
System used to play music or speech.
Mono
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
17.8 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
479 pixels
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
A/V
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Fluorescent, Manual, Tungsten
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2 s
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
8x
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-60
Number of batteries supported
The number of batteries that can be used with the product.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
125 g
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Audio recorder
Device or software used to record audio (music or speech).
IMA-ADPCM
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. \nF-Number: Indicates the size of the lens opening (aperture). \nFocal Length: The distance between the image sensor and the optical center of the lens. \nLens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
F2.8(W) - F5.2 (T)
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2 - 1/2000
Focal length (35mm film equivalent)
37.5 - 112.5 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Date imprinting
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30
Testseek has collected 2 expert reviews for Casio EXILIM Zoom EX-Z29 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
X