Casio logo

Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6938
Info modified on:
04 Apr 2019, 09:57:13
Long product name Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:

EXILIM Zoom EX-Z150 Pink

Short summary description Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:

Casio EXILIM Zoom EX-Z150, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Pink

Long summary description Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:

Casio EXILIM Zoom EX-Z150. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 0x, Focal length range: 4.64 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 17.9 MB. Weight: 126 g. Product colour: Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.