Casio logo

Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6505
Info modified on:
14 Mar 2024, 19:08:58
Long product name Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Black:

EXILIM Zoom EX-Z150 Black

Short summary description Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Black:

Casio EXILIM Zoom EX-Z150, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Black

Long summary description Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Black:

Casio EXILIM Zoom EX-Z150. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 0x, Focal length range: 4.64 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 17.9 MB. Weight: 126 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.