Casio logo

Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10927
Info modified on:
07 Mar 2024, 15:34:52
Long product name Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Blue:

Exilim EX-Z1050 Digital Camera, blue

Short summary description Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Blue:

Casio EXILIM EX-Z1050, 10.1 MP, 3648 x 2736 pixels, CCD, 3x, 125 g, Blue

Long summary description Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Blue:

Casio EXILIM EX-Z1050. Megapixel (approx.): 10.1 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.6 cm (2.6"). Internal memory: 15.4 MB. Weight: 125 g. Product colour: Blue

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.