location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Card
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-S12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-S12SRECA show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:31:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.1 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver :
The long product name of Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exilim EX-S12, 12.1Mp, 1/2.3" CCD, 3x Opt, ISO 3200, 2.7" TFT LCD, USB 2.0, YouTube Mode
More>>>
Short summary description Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver:
This short summary of the Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM Card EX-S12, 12.1 MP, 4000 x 3000 pixels, CCD, 3x, HD, Silver

Long summary description Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Casio EXILIM Card EX-S12. Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 112 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:36:16
Uk has collected 20 expert reviews for Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 17:36:16
Verdict: A smart, slim design on the outside, but there's little going on inside to make this camera stand out. We care more about how a camera performs than what it looks like, but there's something charming about the growing trend for fun paint jo...
60%
trustedreviews.com
Updated:
2011-07-30 17:36:16
Casio continues to demonstrate that when it comes to cramming as much camera as possible into the smallest space possible, nobody does it better. With the exception of a couple of remarkable high-speed super-zoom models, the company's Exilim camera range...
80%
digicambuyer.co.uk
Updated:
2011-07-30 17:36:16
A feature-packed compact with lots to offer the creative photographer Casio has released a new bundle of Exilim compacts, and the EX-S12 is a 12.1 megapixel with a 3x optical zoom balanced with Anti-Shake technology. But theres a lot more to this comp...
Bottom line Lots of image editing and creative features on offer, as a result is complicated in menus...
80%
igizmo.co.uk
Updated:
2011-07-30 17:36:16
iGIZMO Exclusive: The world's smallest Impressively thin / Decent stills Frustratingly small buttons / Video quality Distinguishing a compact digital camera from the crowd is next to impossible: it's not just that they all look similar, but the major c...
Good Impressively thin, Decent stills...
Bad Frustratingly small buttons, Video quality...
60%
brighthub.com
Updated:
2011-07-30 17:36:16
The Casio Exilim EX-S12 12 mp digital camera is an excellent camera for beginner photographers to use. It has many great features for new photographers and is easy to use. Although this camera is an excellent choice for beginner photographers, it has...
80%
absolutegadget.com
Updated:
2011-07-30 17:36:16
If this camera was any thinner, it would be asked to model at a fashion show. This Casio Elixim EX-S12 looks fantastic and won't weigh you down. The camera boasts many features to tempt the consumer with high-speed shutter technology, high-definition m...
0%
steves-digicams.com
Updated:
2011-07-30 17:36:16
CASIO INTRODUCES HIGH SPEED EXILIM DIGITAL CAMERAS OFFERING BURST SHOOTING IN THE SLIMMEST LOOK YET, PLUS INDUSTRYS FIRST MODELS THAT CAN MAKE COMPOSITE MOVING IMAGES LAS VEGAS, NV, JANUARY 8, 2009 - Casio America, Inc. and its parent company, Casio...
0%
asiaone.com
Updated:
2011-07-30 17:36:16
THE adventurous and the vain will love two new features in the Casio Exilim EX-S12: the Dynamic Photo and the make-up functions.The genius is that the effects - superimposed backgrounds and facial touch-ups - are composed on-camera, so you need not do...
Bottom line The Casio Exilim EX-S12 stands out for its nifty in-camera processing smarts...
0%
chipchick.com
Updated:
2013-12-15 07:36:50
The Casio EX-S12 has many more features than just the Dynamic Photo one – it also has Tracking AF, Makeup Function, HD Movie Function (1280×720 pixels), 2.7-inch wide TFT color LCD, 3X Optical Zoom, and a newly-developed Exilim Engine 4.0. The body of the...
Good Sleek, stylish camera that doesn't require to much knowledge to take a good picture. Best Shots is nice feature that actually takes the hassle out of making your own settings for decent pic. Very good picture quality, The...
Bad What should have been a great feature – Dynamic Photo feature takes too many tries for it to actually work and when it finally does – you don't care anymore...
0%
Brand Image Product code Product Stock Price from
Casio

Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Pink
(show image)
EX-S12PKECB EX-S12 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM Card EX-S12 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Black
(show image)
EX-S12BKECD EX-S12 0.00
(excl. VAT)
0 (incl. VAT)