Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Hi-Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-H30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-H30SR show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10157
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver :
The short editorial description of Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver

EXILIM EX-H30 - 16,1 MP, 1/2.3" CCD, 4608 x 3456, -2EV to +2EV (in 1/3EV steps), 1/2-1/2000 s, SD/SDHC/SDXC, 201 g, Silver
More>>>

Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver:
The official marketing text of Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver as supplied by the manufacturer
A wealth of detail to capture your favourite moments
The slim and compact EX-H30 can take up to 1000 photos without needing to be recharged, making it ideal for travel and holidays. In addition to the Single Frame SR zoom, the camera also features an 18.8x zoom and offers optimum image quality-even for high-resolution shots-with 16.1 megapixels. Thanks to its 24-mm wide-angle lens with mechanical image stabiliser, the camera successfully captures sweeping landscapes, group photos from short distances and details in close-up shots. On top of this wide range of features, this compact travel camera also benefits from the Slide Panorama mode for panorama images, HD video recording including optical zoom during filming and the Silent Mode for environments in which a flash or shutter noise could create a disturbance.

1000 pictures on one battery charge
Always ready for action
Have you ever set up the perfect photo only to find that your battery is empty? Moments such as these are so irritating — but they can be avoided. The combination of an energy-saving processor and the high-performance lithium-ion battery ensures that the EXILIM EX-H30 won't run out of power even on long, eventful days — one battery charge allows you to take up to 1000 CIPA standard photos.

16.1 megapixels
Outstanding top performance
Within its compact and elegant housing, the EX-H30 hides 16.1 megapixels, which don't just give you spectacular photos but also ensure outstanding detail. 16.1 megapixels are perfect for editing, enlarging and printing sections of photos without any reduction in picture quality.

Bright and high-contrast 7.6 cm (3.0 inch) TFT colour display (Super Clear LCD)
Total clarity
The EX-H30 is equipped with a large, bright 7.6 cm (3.0 inch) TFT colour display (Super Clear LCD) with an exceptionally high resolution of 460,800 pixels, which ensures especially brilliant photos. In addition to the large viewing angle, the TFT colour display also has extremely high contrast, which ensures a clear, sharp view of your subjects. The display also offers exceptional brightness, making it easier for you to view your pictures – even in bright sunlight. You can select from 6 presets to match the brightness to the ambient lighting conditions: -1/0/+1/+2/Auto

Various Flash
The flash for every situation
You can adapt the flash of the EXILIM EX-H30 to different situations. The following presets are available for this:
- Red Eye-Reduction: reduces the "red eye effect"
- Auto: flash is switched on automatically when required
- On: flash always switched on
- Off: flash always switched off

Silent Mode
Do not disturb!
Whether you are in a church or museum, on safari, or just don't want to disturb the people around you, with the EX-H30 it's easy to take photos and record films without making a sound. The camera is equipped with a Silent Mode, which can be activated at the touch of a button and prevents the camera from flashing and making a sound when the shutter is pressed. Perfect for all environments in which noises could create a disturbance.

Photo Formats
It's your choice
You're in charge – you can choose between 3:2, 4:3 and 16:9 formats. That is particularly practical if you will be showing your pictures on a screen, television or video projector with this format. The 3:2 format is the classic format for photos. With the aid of the 4:3 format you can admire your photos on the TV or on your PC. The 16:9 format is best suited to plasma and LCD-televisions.

Eco mode
Save energy at the touch of a button
The Eco mode allows you to switch very easily to the energy-saving mode on your EXILIM camera. When this mode is activated by pressing the Eco mode button, the colour display luminance decreases and the energy consumption of other camera functions is reduced. In this way, the Eco mode makes it possible to take even more photos on a single battery charge.

12.5x optical zoom with mechanical image stabiliser
Powerful zoom function
It's easy to zoom in on those special moments: The 12.5x optical zoom can bring even the most distant subjects right up close, while the mechanical image stabiliser automatically reduces blurring. The EX-H30 has everything you need for any situation and guarantees outstanding photos. The Single Frame SR Zoom increases the maximum focal range of the optical zoom by 150%, transforming a 12.5x optical zoom into a powerful 18.8x zoom.

24 mm wide-angle lens
So far, so good!
The combination of 24 mm wide-angle lens* and 10x optical zoom makes the EX-H30 the perfect companion for every occasion, providing great scope to capture your loved ones, the most beautiful sights or a romantic sunset. With the 24-mm focal length, you can capture a larger area and, for example, include more friends in a group photo at a shorter distance, or photograph a complete landscape or skyline.

Panorama function
Open up to new perspectives
Expand your field of vision and discover new perspectives. Whether it's a magnificent panorama of the Alps, a group photo of whatever kind, or an exciting urban scene — the panorama function of the EX-H30 gives you extremely wide panorama images with a huge field of vision of up to 240 degrees. Even when the camera pans, moving objects and faces are recognised and the images adapted such that distortions and blurring are kept to a minimum.

New: enhanced Premium Auto mode
Photography really can be super simple
Whether it is a portrait, landscape or night shot that you want to take, or if the lighting conditions and backlighting are challenging, the EXILIM EX-H30 allows you to focus your full attention on your subject. And it is the Premium Auto mode that makes this possible. In this mode, the camera automatically recognises typical subject situations and adjusts the settings accordingly. Depending on the exposure conditions, BEST SHOT modes such as Auto BEST SHOT, Night shot without tripod, Make-up mode, Landscape mode or Intelligent AF are activated. This ensures that movements, shaking and even people's faces are detected automatically, and then perfectly focused and exposed. The camera can also automatically correct the brightness in underexposed areas of the image — ideal for subjects featuring extreme contrasts or backlighting. You don't need to worry which BEST SHOT mode is best for the situation; you can just focus your full attention on your subject and take some impressive photos. The EXILIM Zoom EX-H30 is equipped with a separate Premium Auto mode button for quick activation and deactivation of the function.

Make-up Mode
Feel like a model
The EXILIM Hi-Zoom EX-H30 also features a Make-up Mode Function for especially appealing portrait photographs. The outstanding image processing makes the skin on faces appear smoother and softens facial shadows caused by strong sunlight or illumination. You can select from twelve levels as desired – from minimum to maximum – and observe the effect on the TFT colour display while taking the photo.

EXILIM Engine 5.0
Extremely powerful
The digital brain of the EXILIM camera is the EXILIM Engine 5.0. This innovative image processor functions according to a completely new concept to achieve particularly bright colour reproduction, high image quality and quick response times: The processor offers even better performance and is even faster, ensuring effective moiré and noise suppression without losing details. The EXILIM Engine 5.0 masters all challenges such as backlighting, portrait, landscape and night shots or poor lighting conditions. In addition, the image processor provides clever functions such as Intelligent Colour Technology, the improved Make-up mode and the Premium Auto mode, which independently analyses the exposure conditions and then automatically configures the optimum settings.

Landscape Mode
I like the sound of that!
The EX-H30 is equipped with a landscape mode for outstanding landscape photos. The "Vivid Landscape" feature analyses the images and intensifies the key colours. In addition, the "Mist Removal" option automatically reduces clouding, haziness or mist. The outcome is a clearer landscape or skyline with sharp contours and a bright sky.

Face detection function
The simple touch
Whether you're on holiday, at a party or spending time with your family - people are particularly popular subjects for a photo. It's always a pity when faces turn out blurred on a picture. The Face Detection function now offers the perfect solution, recognizing the individual faces or even entire groups, and automatically applying the best possible setting.

Hand-held night scene
Steady hand
With the newly developed image processor EXILIM Engine 5.0, your camera recognizes dark or night scenes automatically. Without the help of a tripod, the EX-H30 reduces camera shakes, creating sharp, bright portraits and night shots.

BEST SHOT programmes
You don't need to be an expert to create great photos
Whether portrait or party: your EXILIM EX-H30 adapts flexibly to a whole host of requirements. To ensure that all your photos and movies are a success from the start, the flat digital camera comes with 36 presettings for a wide variety of situations. With BEST SHOT, you can also create and save your own settings, which can be selected at any time.
Short summary description Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver:
This short summary of the Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Casio EXILIM EX-H30, 16.1 MP, 4608 x 3456 pixels, CCD, 12.5x, HD, Silver
Long summary description Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver :

Casio EXILIM EX-H30. Camera type: Compact camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 12.5x, Digital zoom: 4x, Focal length range (f-f): 4.24 - 53 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 34.9 MB. Weight: 161 g. Colour of product: Silver

This is an auto-generated long summary of Casio EXILIM EX-H30 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
16.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4608 x 3456 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,2048 x 1536,2560 x 1920,3648 x 2736,4608 x 2592,4608 x 3072,4608 x 3456
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2, 4:3, 16:9
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
16.57 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
12.5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.24 - 53 mm
Lens structure (elements/groups)
The way in which a camera lens is constructed.
9/8
Combined zoom
199.3x
Number of aspheric elements
1
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Face tracking, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (wide)
0.01 - 0.5
Super Macro focusing range
0.01 - 0.5
Auto Mode focusing range (wide)
0.5 - ∞
Manual focusing range (wide)
0.5 - ∞
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Aperture priority AE, Manual, Shutter priority AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Light exposure control
Program AE
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic, Mechanical
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Red-eye reduction, Soft
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480,1280 x 720 pixels
Motion JPEG frame rate
24 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
AVI,M-JPEG
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Audio
Voice recording
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
34.9 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
960 x 480 pixels
Display resolution (numeric)
Total number of pixels that display has.
460800 pixels
Field of view
100%
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Daylight, Fluorescent, Manual, Shade, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Close-up (macro), Landscape, Night landscape, Night portrait, Panorama, Self-portrait
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image
Camera file system
DCF 2.0,DPOF 1.1,Exif 2.3
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
1000 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-130
Number of batteries supported
The number of batteries that can be used with the product.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width *
The measurement or extent of something from side to side.
104.8 mm
Depth *
The distance from the front to the back of something.
28.6 mm
Height *
The measurement of the product from head to foot or from base to top.
59.1 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
161 g
Weight (including battery)
201 g
Packaging content
Cables included
AC, AV, USB
Battery charger included
Yes
Batteries included
Yes
Other features
Video capability
Capability of video recording/playback.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3 - 5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2- 1/2000
Focal length (35mm film equivalent)
24 - 300 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30
Testseek has collected 20 expert reviews for Casio EXILIM Hi-Zoom EX-H30 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30
Fielding a comparably modest 12.5x optical zoom (24 to 300mm in 35mm terms) supported by CCD-shift stabilisation, the Casio Exilim EX-H30 makes up for its zoom shortcomings with a 16.1Mp CCD (matched in our latest camera group test only by the Olympus...
Bottom line The Casio looks the part for those wanting a simple-to-operate travel zoom, but doesn’t quite hit the heights of rivals as regards video capability. Still, the pricing feels fair and a 1000-shot battery life is magnificent when away from home. Incident...
70%
macworld.co.uk
Updated:
2011-07-30
Fielding a comparably modest 12.5x optical zoom, equivalent to 24-300mm in 35mm terms, supported by CCD shift stabilisation, this Casio Exilim EX-H30 makes up for what it lacks in length with the joint-highest resolution on test at 16.1 megapixels. It...
Good Long battery life; easy-to-use Slide Panorama feature with good results; quick power up and response; simple operation; can be found for £199...
Bad Video less impressive at a ‘mere’ 1,280 x 720 pixels; no HDMI output; mono sound; occasionally confusing menu implementation...
60%
digitalversus.com
Updated:
2011-07-30
With the H30, you can completely customise the Quick menu by pressing the Set button then Menu. There are 14 options to choose from, including all the usual suspects (ISO, flash, exposure correction etc.), as well as a few options that not everyone wil...
Good Incredible battery life, Good build quality and screen (but poor colour fidelity), Easy to use, Customisable Quick menu, Fast autofocus...
Bad Picture quality could be better at all focal lenghts, Smoothing is problematic from 400 ISO, while 800 ISO is unusable, Limited manual controls (two aperture settings to choose from), Picture quality in video mode could be better, Mono sound...
Bottom line The Casio Exilim H30 is a camera that's nice to use ... but when you look back at the pictures you've taken it actually turns out to be quite disappointing, mainly due to its mediocre lens and low sensitivity. It's probably more worthwhile looking for...
60%
T3.com
Updated:
2011-07-30
Resembling its travel zoom rival in the for soberly sophisticated design and control layout, including top mounted shooting mode dial, the Casio Exilim EX-H30 fields a high 16-megapixel resolution and 12.5x optical zoom, supported by CCD sensor shi...
Good Long battery life, Slide Panorama feature, Quick power up and response Easy to use, Affordable...
Bad 'Just' 1280x720 pixels video No HDMI output, Mono sound...
60%
techsmart.co.za
Updated:
2014-03-20
Little could photographers twenty years ago have imagined how prolific and accessible powerful digital cameras would become to everyone. And while film quickly fell by the wayside, both high end digital SLRs and compact digital cameras offered increasi...
0%
Show all
X