location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Hi-Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-H30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-H30BK show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16.1 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 12.5x Digital zoom: 4x
  • - Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black :
The long product name of Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX-H30 - 16,1 MP, 1/2.3" CCD, 4608 x 3456, -2EV to +2EV (in 1/3EV steps), 1/2-1/2000 s, SD/SDHC/SDXC, 201 g, Black
More>>>
Short summary description Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black:
This short summary of the Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-H30, 16.1 MP, 4608 x 3456 pixels, CCD, 12.5x, HD, Black

Long summary description Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black:
This is an auto-generated long summary of Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Casio EXILIM EX-H30. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 12.5x, Digital zoom: 4x, Focal length range: 4.24 - 53 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 34.9 MB. Weight: 161 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:43:13
Uk has collected 21 expert reviews for Casio EXILIM EX-H30 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
macworld.co.uk
Updated:
2011-07-30 18:43:12
Fielding a comparably modest 12.5x optical zoom, equivalent to 24-300mm in 35mm terms, supported by CCD shift stabilisation, this Casio Exilim EX-H30 makes up for what it lacks in length with the joint-highest resolution on test at 16.1 megapixels. It...
Good Long battery life; easy-to-use Slide Panorama feature with good results; quick power up and response; simple operation; can be found for £199...
Bad Video less impressive at a ‘mere’ 1,280 x 720 pixels; no HDMI output; mono sound; occasionally confusing menu implementation...
Bottom line The Casio looks the part of an easy-to-use super zoom, but it doesn't hit the heights of some of its rivals' video capability. Still, the pricing feels fair and a 1,000-shot battery life is magnificent. Incidentally, the EX-H20G is the Casio model to go f...
60%
digitalversus.com
Updated:
2011-07-30 18:43:12
With the H30, you can completely customise the Quick menu by pressing the Set button then Menu. There are 14 options to choose from, including all the usual suspects (ISO, flash, exposure correction etc.), as well as a few options that not everyone wil...
Good Incredible battery life, Good build quality and screen (but poor colour fidelity), Easy to use, Customisable Quick menu, Fast autofocus...
Bad Picture quality could be better at all focal lenghts, Smoothing is problematic from 400 ISO, while 800 ISO is unusable, Limited manual controls (two aperture settings to choose from), Picture quality in video mode could be better, Mono sound...
Bottom line The Casio Exilim H30 is a camera that's nice to use ... but when you look back at the pictures you've taken it actually turns out to be quite disappointing, mainly due to its mediocre lens and low sensitivity. It's probably more worthwhile looking for...
60%
techadvisor.co.uk
Updated:
2011-07-30 18:43:12
Fielding a comparably modest 12.5x optical zoom (24 to 300mm in 35mm terms) supported by CCD-shift stabilisation, the Casio Exilim EX-H30 makes up for its zoom shortcomings with a 16.1Mp CCD (matched in our latest camera group test only by the Olympus...
Bottom line The Casio looks the part for those wanting a simple-to-operate travel zoom, but doesn’t quite hit the heights of rivals as regards video capability. Still, the pricing feels fair and a 1000-shot battery life is magnificent when away from home. Incident...
70%
T3.com
Updated:
2011-07-30 18:43:13
Resembling its travel zoom rival in the for soberly sophisticated design and control layout, including top mounted shooting mode dial, the Casio Exilim EX-H30 fields a high 16-megapixel resolution and 12.5x optical zoom, supported by CCD sensor shi...
Good Long battery life, Slide Panorama feature, Quick power up and response Easy to use, Affordable...
Bad 'Just' 1280x720 pixels video No HDMI output, Mono sound...
60%
techsmart.co.za
Updated:
2014-03-20 04:34:49
Little could photographers twenty years ago have imagined how prolific and accessible powerful digital cameras would become to everyone. And while film quickly fell by the wayside, both high end digital SLRs and compact digital cameras offered increasi...
0%
photographyblog.com
Updated:
2011-07-30 18:43:12
The new Casio EX-H30 is the latest travel-zoom camera for 2011, sporting a 12.5x lens and a 16 megapixel sensor. Other key features of the Casio H30G include a 3 inch screen, 720p HD video and impressive 1,000-shot battery life. Read our Casio EX-H30...
Bottom line The Casio EX-H30 looks the part for anyone wanting a user-friendly 'travel zoom' with a broader than average focal range; in fact in our opinion its sleek appearance is second only to the Nikon Coolpix S9100, of which this could be considered in some...
80%