Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio Underwater housing EWC-60 Transparent

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Underwater housing EWC-60
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EWC-60
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4181
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio Underwater housing EWC-60 Transparent :
The short editorial description of Casio Underwater housing EWC-60 Transparent

Underwater housing EWC-60 - water pressure 40 m
More>>>
Casio Underwater housing EWC-60 Transparent:
The official marketing text of Casio Underwater housing EWC-60 Transparent as supplied by the manufacturer

Underwater Case with flash diffuser, strap, silicon paste and defogging kit.

Short summary description Casio Underwater housing EWC-60 Transparent:
This short summary of the Casio Underwater housing EWC-60 Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Casio Underwater housing EWC-60, For Casio EXILIM EX-S500/EXILIM EX-S600 , Transparent

Long summary description Casio Underwater housing EWC-60 Transparent:
This is an auto-generated long summary of Casio Underwater housing EWC-60 Transparent based on the first three specs of the first five spec groups.

Casio Underwater housing EWC-60. Compatibility: For Casio EXILIM EX-S500/EXILIM EX-S600 , Product colour: Transparent

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Transparent
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Silicone
Compatibility
The other products, software and hardware this product can be used with.
For Casio EXILIM EX-S500/EXILIM EX-S600
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
274 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
131 x 87 x 70 mm
Customer service details
X