Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio DR-T240 calculator Desktop Printing Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-T240
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRT240
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8111
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio DR-T240 calculator Desktop Printing Black :
The short editorial description of Casio DR-T240 calculator Desktop Printing Black

DR-T240TER - 14-Digits Digitron-Display, High-Speed Thermal Printing, Paper Size 58 mm, Printing Speed: 8,0 Lines/Sec., Power Source: AC only
More>>>
Casio DR-T240 calculator Desktop Printing Black:
The official marketing text of Casio DR-T240 calculator Desktop Printing Black as supplied by the manufacturer

- Euro Conversion.
- Tax Calculation.
- Percentage-/Deltapercentage Calculation.
- Decimal Selector (0,1,2,3,4,6,ADD2).
- 3-Digit Comma Markers.
- Triple-Zero Key.
- Independent Memory.
- Grand Total Memory.
- Rounding Selector F, Cut, Up, 5/4.
- Mark Up / Mark Down.
- Non calculating key flush left.
- Item Counter.
- Rapid Correction Key.
- 3 built-in Time / Date Formats.
- 9 built-in Classification-Marks.
- 4 built-in printable Standard Phrases.
- Average Calculations.

Short summary description Casio DR-T240 calculator Desktop Printing Black:
This short summary of the Casio DR-T240 calculator Desktop Printing Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casio DR-T240 , Desktop, Printing, 14 digits, Black

Long summary description Casio DR-T240 calculator Desktop Printing Black:
This is an auto-generated long summary of Casio DR-T240 calculator Desktop Printing Black based on the first three specs of the first five spec groups.

Casio DR-T240 . Form factor: Desktop, Type: Printing. Digits: 14 digits. Product colour: Black

Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Printing
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
14 digits
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
91 x 213 x 340 mm
Customer service details
X